location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MicroSaver DS cable lock 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F1650-L700
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:50:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu MicroSaver DS cable lock 1.8 m :
The long product name of Fujitsu MicroSaver DS cable lock 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroSaver DS
More>>>
Fujitsu MicroSaver DS cable lock 1.8 m:
The official description of Fujitsu MicroSaver DS cable lock 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Advanced, nearly impenetrable disc-lock technology
- 3 layers of cable strength: carbon tempered steel core, aircraft-grade steel cable, external steel braided sheath
- Exceeds industry security lock standards
- Patented T-bar locking mechanism provides superior lock strength and theft protection
- Easy to install and use to protect high security computer devices
- Fits in the standard Kensington security slot found in 99% of notebooks, and also many CPUs, flat panel monitors, projectors, printers, docking stations, tablet PCs and other devices
- Sleek styling and design won't block notebook ports or lift a notebook off the desk

Short summary description Fujitsu MicroSaver DS cable lock 1.8 m:
This short summary of the Fujitsu MicroSaver DS cable lock 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MicroSaver DS, 1.8 m

Long summary description Fujitsu MicroSaver DS cable lock 1.8 m:
This is an auto-generated long summary of Fujitsu MicroSaver DS cable lock 1.8 m based on the first three specs of the first five spec groups.

Fujitsu MicroSaver DS. Cable length: 1.8 m

Weight & dimensions
Cable length *
1.8 m