Fujitsu logo

Fujitsu QuickCam pro webcam 1.3 MP 1280 x 1024 pixels USB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180152
Info modified on:
04 Apr 2019, 06:07:45
Long product name Fujitsu QuickCam pro webcam 1.3 MP 1280 x 1024 pixels USB:

QuickCam pro

Fujitsu QuickCam pro webcam 1.3 MP 1280 x 1024 pixels USB:

Carry the QuickCam for Notebooks Pro in your pocket so you can bring instant messenges to life, create and edit videos, capture high-quality photos, and more... no matter where you are! It attaches to your notebook computer with an integrated monitor clip, and includes a crush-resistant case for easy portability and storage.

Short summary description Fujitsu QuickCam pro webcam 1.3 MP 1280 x 1024 pixels USB:

Fujitsu QuickCam pro, 1.3 MP, 1280 x 1024 pixels, USB, CMOS, 128 MB, Pentium 4 1.4GHz, AMD Athlon 1GHz

Long summary description Fujitsu QuickCam pro webcam 1.3 MP 1280 x 1024 pixels USB:

Fujitsu QuickCam pro. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels. Interface: USB, Sensor type: CMOS. Minimum RAM: 128 MB. Minimum processor: Pentium 4 1.4GHz, AMD Athlon 1GHz, Minimum storage drive space: 200 MB, Compatible operating systems: Microsoft Windows 2000, Windows XP

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.