location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MicroSaver Twin cable lock 2.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver Twin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F1650-L600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4045827693598
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 19:33:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu MicroSaver Twin cable lock 2.2 m :
The long product name of Fujitsu MicroSaver Twin cable lock 2.2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MicroSaver Twin
More>>>
Fujitsu MicroSaver Twin cable lock 2.2 m:
The official description of Fujitsu MicroSaver Twin cable lock 2.2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Super-strong, steel composite cable with carbon tempered steel core
- Built-in tamper-evident feature to detect unauthorized use
- Patented T-bar lock provides superior lock strength and theft protection
- Easy to install & use in the office or when traveling
- Dual lock-heads fit into the standard Kensington security slot found in 99% of notebooks, flat panel monitors, CPUs, projectors, printers, docking stations, tablet PCs, and other devices
- Sleek styling and design won't block notebook ports or lift a notebook off the desk
- Custom keying options available in a master access, shared access, or supervisor-only access

Short summary description Fujitsu MicroSaver Twin cable lock 2.2 m:
This short summary of the Fujitsu MicroSaver Twin cable lock 2.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MicroSaver Twin, 2.2 m

Long summary description Fujitsu MicroSaver Twin cable lock 2.2 m:
This is an auto-generated long summary of Fujitsu MicroSaver Twin cable lock 2.2 m based on the first three specs of the first five spec groups.

Fujitsu MicroSaver Twin. Cable length: 2.2 m

Weight & dimensions
Cable length *
2.2 m
Brand Image Product code Product Stock Price from
Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m
(show image)
S26361-F1650-L900 S26361-F1650-L900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)