location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF335/01 breast pump 125 ml Electronic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF335/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF335/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103844501
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:53:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT SCF335/01 breast pump 125 ml Electronic :
The long product name of Philips AVENT SCF335/01 breast pump 125 ml Electronic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression kit for electric breast pump - Comfort, 2x 4oz Natural bottle
More>>>
Philips AVENT SCF335/01 breast pump 125 ml Electronic:
The official description of Philips AVENT SCF335/01 breast pump 125 ml Electronic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you are comfortable and relaxed, your milk flows more easily. That is why we created our most comfortable breast pump yet: Sit comfortably with no need to lean forward and let our soft massage cushion gently stimulate your milk flow.

Short summary description Philips AVENT SCF335/01 breast pump 125 ml Electronic:
This short summary of the Philips AVENT SCF335/01 breast pump 125 ml Electronic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF335/01, 125 ml, Electronic, Transparent, White

Long summary description Philips AVENT SCF335/01 breast pump 125 ml Electronic:
This is an auto-generated long summary of Philips AVENT SCF335/01 breast pump 125 ml Electronic based on the first three specs of the first five spec groups.

Philips AVENT SCF335/01. Capacity: 125 ml. Extra soft, newborn flow nipple(s): 2 pc(s)

Technical details
Type *
Electronic
Stimulation mode
Yes
Country of origin
England
Product colour *
Transparent, White
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel cover
2 pc(s)
Age (max)
6 month(s)
Doesn't contain
Bisphenol A (BPA)
Easy to clean
Yes
Easy to assemble
Yes
Weight & dimensions
Capacity *
125 ml
Packaging content
Number of bottles included
2
Newborn flow nipple
Yes
Extra soft, newborn flow nipple(s)
2 pc(s)
Breast massage cushion included
Yes
Number of breast massage cushion(s)
2
Bottle included
Yes
Travel pouch
Yes