location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook T4210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T4210-01BE
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - Intel® Core™ Duo
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 7.3 h
Long product name Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB :
The long product name of Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LifeBook T4210, Intel Core Duo T2400 1.83GHz, 80GB SATA, 1GB DDR2-667 SDRAM, 12.1-inch TFT XGA, DVD-RW DL, Windows XP Tablet PC Edition 2005
More>>>
Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB:
The official description of Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting. The LIFEBOOK T4210 gives you ultimate freedom of choice: Handwriting or keyboard. The integrated fingerprint sensor provides highest security for your data.

Short summary description Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB:
This short summary of the Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T4210, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 1 GB, 2 kg

Long summary description Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T4210. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™ Duo. Internal memory: 1 GB. Weight: 2 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Core™ Duo
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
80 GB
Graphics
Graphics card
GMA 950
Maximum graphics card memory
128 MB
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
7.3 h
Weight & dimensions
Weight
2 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
295 x 244 x 38 mm
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Infrared data port
Yes
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Storage drive controller
SATA
HDD speed
5400 RPM
Modem type
V.92
Optical drive type
DVD±RW DL
Pre-installed software
Windows XP Tablet PC Edition 2005
Docking connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:17:46
Uk has collected 2 expert reviews for Fujitsu LIFEBOOK T4210 Intel® Core™ Duo 80 GB 30.7 cm (12.1") 1 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Laptopmag.com
Updated:
2014-01-03 13:17:46
Fujitsu’s long-running LifeBook series of convertible PCs has always enjoyed strong ergonomics and good weight-performance ratios, squeezing a fair amount of speed and functionality into tight packages. The company does not stray from its reputation...
Good Good processing speed, Excellent keyboard and Tablet ergononics, DVD Burner with BayLock security...
Bad Mediocre LCD, Pricey...
70%