location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch 1005FB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1005FB show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:08:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 365 g
Long product name Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC :
The long product name of Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-touch 1005FB, Handheld, Red/Grey, 3.5 - 12 mm, 5 font sizes, 8 print styles
More>>>
Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC:
The official description of Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s new entry-level model is easy to use, versatile and can produce all the durable, self-adhesive labels you may need around the home, school or even garden.
Quickly and easily print your own labels with Brother’s TZ tapes, which are tested to the extreme. Produce labels for a variety uses, including fabric labels for school uniforms and PE kits, durable labels for labelling frozen food. And, in the garden you can even label your plants and seedlings.
- P-Touch Printer
- 10mm/sec print speed
- 180 dpi resolution
- Battery powered, Mains
- Handheld

Short summary description Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC:
This short summary of the Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-touch 1005FB, ABC, TZ, Thermal transfer, 180 x 180 DPI, 10 mm/sec, AAA

Long summary description Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC:
This is an auto-generated long summary of Brother P-touch 1005FB label printer Thermal transfer 180 x 180 DPI 10 mm/sec TZ ABC based on the first three specs of the first five spec groups.

Brother P-touch 1005FB. Keyboard layout: ABC. Tape type: TZ. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AAA. Product colour: Grey, Red

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Vertical printing
Yes
Paper handling
Autocutter
No
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of box types
5
Fixed length
No
Number of fonts
5
Tape type
TZ
Tape cutting
Manual
Number of styles
8
Number of printing lines (max)
2
Performance
Underline
Yes
Design
Product colour *
Grey, Red
Display *
LCD
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
203 mm
Depth
57 mm
Height
107 mm
Weight
365 g
Other features
Tape size
3.5 mm
Memory capacity
80 characters
Country Distributor
United Kingdom 1 distributor(s)