location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Prestigo Universal remote control SRU9600/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestigo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal remote control SRU9600/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU9600/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895915656
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Prestigo Universal remote control SRU9600/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Remote control proper use: TV, VCR, SAT, PC
  • - Backlight buttons
  • - Maximum range: 10 m
  • - Alkaline
Long product name Philips Prestigo Universal remote control SRU9600/10 :
The long product name of Philips Prestigo Universal remote control SRU9600/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

See only the keys you need. Made to simplify control of your equipment.
More>>>
Philips Prestigo Universal remote control SRU9600/10:
The official description of Philips Prestigo Universal remote control SRU9600/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can finally put away all your remote controls and replace them with one beautiful controller. The Prestigo SRU9600 can carry out all the functions of your original remotes, and it is also much easier and more convenient to use.
- Single control solution for most devices and brands
- Great convenience
- Quick and easy setup

Short summary description Philips Prestigo Universal remote control SRU9600/10:
This short summary of the Philips Prestigo Universal remote control SRU9600/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Prestigo Universal remote control SRU9600/10, TV, VCR, SAT, PC

Long summary description Philips Prestigo Universal remote control SRU9600/10:
This is an auto-generated long summary of Philips Prestigo Universal remote control SRU9600/10 based on the first three specs of the first five spec groups.

Philips Prestigo Universal remote control SRU9600/10. Remote control proper use: TV, VCR, SAT, PC. Maximum range: 10 m. Backlight buttons

Design
Remote control proper use *
TV, VCR, SAT, PC
Backlight buttons *
Yes
Display
Backlight colour
White
Performance
Maximum range *
10 m
Transmitting LEDs
2
Battery
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
3
Packaging data
Package width
162 mm
Package height
42 mm
Package dimensions (WxDxH)
155 x 325 x 85 mm
Package length
33 cm
Other features
Carrier frequency range
30 - 100 kHz
Frequency range
30 - 100kHz + 455 kHz
12 NC code
908210005335
EAN/UPC/GTIN
87 10895 91565 6
Learning IR codes
Yes
Package weight
0.35 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:53:53
Uk has collected 7 expert reviews for Philips Prestigo Universal remote control SRU9600/10 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
smh.com.au
Updated:
2011-11-05 17:15:25
This slightly too long, overweight universal remote control from Philips aims to replace up to eight remote controls through its programmable features. Unlike similar products, which expect new owners to rummage through long lists of device codes duri...
70%
goodgearguide.com.au
Updated:
2011-11-05 17:15:25
The Philips Prestigo SRU9600 is a universal remote designed to replace up to eight controllers in your home. It can be programmed to perform common activities and is compatible with devices from a large number of manufacturers. Unfortunately, it is not...
Good Works with wide range of devices, can learn from existing remote, can be programmed for use with up to eight devices...
Bad Bulky, too expensive, limited functionality, superfluous scroll wheel The Final Word The Philips Prestigo SRU9600 is great if you are looking for a basic universal remote control, but fails when put up against its more functional competitors.
Bottom line The Philips Prestigo SRU9600 is great if you are looking for a basic universal remote control, but fails when put up against its more functional competitors.
50%
whathifi.com
Updated:
2013-10-14 02:02:54
As a software-free remote, this works nicely. Being taken through the set-up on the handset itself is handy for adding new devices when you've mislaid the manual, but scrolling through manufacturers using the joy wheel soon...
Good Software-free, stylish, decent performance...
Bad Scroll wheel is counter-intuitive...
80%
i4u.com
Updated:
2011-10-04 01:53:53
Philips announced the stylish and sleek SRU9600 LCD touch screen universal remote in February 2006. The 8-in-1 universal remote control hit stores recently. Philips actually had sent me the RC9800i universal touch screen remote a long time ago for rev...
95%
Country Distributor
United Kingdom 1 distributor(s)