location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-C660B toner cartridge Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-C660B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-C660B/XAX
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:41:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-C660B toner cartridge Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 5000 pages
  • - Laser printing
Long product name Samsung CLP-C660B toner cartridge Original Cyan :
The long product name of Samsung CLP-C660B toner cartridge Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-6200FX/6210FX/6240FX, CLP-610ND/660ND, Laser, Cyan, 5000pgs
More>>>
Samsung CLP-C660B toner cartridge Original Cyan:
The official description of Samsung CLP-C660B toner cartridge Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cyan toner cartridge for CLX-6200FX, CLX-6210FX, CLX-6240FX, CLP-610ND & CLP-660ND; 5,000 page yield
A Samsung color laser print cartridge offers great print quality and reliable performance for an affordable, professional quality color print job. it also has a new advanced toner, ease-of-use features and smart technology. This high-capacity toner decreases cost per print and increases your efficiency.

Unique toner design
The SAMSUNG color printer series is the smallest and lightest consumable in its class targeting personal and SOHO users. It features compact toner bottles, instead of bulky cartridges for complete customer satisfaction.

Easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps. 1. Open the front cabinet. 2. Change cartridges. 3. Close cabinet.

NO NOIS™
NO NOIS™ technology says it all: no noise. Far quieter than its competitors, this machine registers at 48 decibels for colour printing. No more distractions as the printer rattles on in the background. Imagine a home or office environment where the printer tasks as it work gets done. Thanks to its innovative technology, mini-noise equals NO NOIS™.

Automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

Security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products. 1. When the label is tilted, the colour changes from clear to cyan. 2. The embossed characters change color between red gold and blue when viewed from different angles. 3. Verification of the embossed character is possible by feeling the texture.

Genuine quality
Original supplies enable consistent printing without reliability problems. SAMSUNG original supplies guarantee high quality pages without quality defects.

Short summary description Samsung CLP-C660B toner cartridge Original Cyan:
This short summary of the Samsung CLP-C660B toner cartridge Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-C660B, 5000 pages, Cyan

Long summary description Samsung CLP-C660B toner cartridge Original Cyan:
This is an auto-generated long summary of Samsung CLP-C660B toner cartridge Original Cyan based on the first three specs of the first five spec groups.

Samsung CLP-C660B. Colour toner page yield: 5000 pages, Printing colours: Cyan

Features
Colour toner page yield *
5000 pages
Type *
Original
Printing colours *
Cyan
Weight & dimensions
Package width
403 mm
Package height
140 mm
Weight & dimensions
Package weight
1.71 kg
Other features
Colour
Yes
Print technology
Laser printing
Weight (imperial)
1.71 kg (3.76 lbs)
Package length
27.8 cm
Country Distributor
México 1 distributor(s)