location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Presenter Wireless Non Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presenter Wireless Non Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33373EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252290401 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 11:53:51
The date of the most recent change of this product data-sheet in Icecat.
Kensington K33373EU user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Presenter Wireless Non Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intuitive four-button layout lets you easily navigate forward and back within your PowerPoint or Keynote slides, while the other two buttons let you hide your screen and play a PowerPoint slideshow.
  • - The laser-free design is an ideal solution for locations where laser devices are not permitted.
  • - Roam the room with ease during your presentation. Plug-and-play 2.4GHz wireless connection with 20m delivers secure, reliable performance through a compact USB nano receiver. No driver required.
  • - Government-grade AES 128-bit encryption protects sensitive data from potential hackers.
  • - Battery compartment also provides a handy internal storage space for the wireless USB nano receiver when not in use. Each receiver and presenter are uniquely paired to prevent interference.
  • - On/off switch lets you turn the presenter off to conserve battery power when not in use.
Warranty: 3 years
Long product name Kensington Presenter Wireless Non Laser :
The long product name of Kensington Presenter Wireless Non Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presenter Wireless Non Laser
More>>>
Kensington Presenter Wireless Non Laser:
The official description of Kensington Presenter Wireless Non Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Present like a pro with the Wireless Presenter. Designed for professionals, this remote allows you to focus on making an effective presentation, harnessing a reliable wireless connection and natural controls. The intuitive four-button layout lets you easily navigate forward and back within your PowerPoint or Keynote slides, while the other two buttons let you hide your screen and play a slideshow*. The wireless nano receiver conveniently stores inside the battery compartment when not in use.

Intuitive four-button layout lets you easily navigate forward and back within your PowerPoint or Keynote slides, while the other two buttons let you hide your screen and play a PowerPoint slideshow.
The laser-free design is an ideal solution for locations where laser devices are not permitted.
Roam the room with ease during your presentation. Plug-and-play 2.4GHz wireless connection with 20m delivers secure, reliable performance through a compact USB nano receiver. No driver required.
Government-grade AES 128-bit encryption protects sensitive data from potential hackers.
Battery compartment also provides a handy internal storage space for the wireless USB nano receiver when not in use. Each receiver and presenter are uniquely paired to prevent interference.
On/off switch lets you turn the presenter off to conserve battery power when not in use.

Short summary description Kensington Presenter Wireless Non Laser:
This short summary of the Kensington Presenter Wireless Non Laser data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Presenter Wireless Non Laser, RF, USB, 20 m, Black

Long summary description Kensington Presenter Wireless Non Laser:
This is an auto-generated long summary of Kensington Presenter Wireless Non Laser based on the first three specs of the first five spec groups.

Kensington Presenter Wireless Non Laser. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Standard receiver. Product colour: Black, Presenter functions: Remote control, Movement detection technology: Laser. Battery type: AAA. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14..., Compatible operating systems: Windows 8; Windows 8.1; Windows 10; Windows 7; macOS X 10.11; Vista. Weight: 80 g

Intuitive Four-Button Layout
Intuitive Four-Button Layout

Easily navigate forward and back within your PowerPoint or Keynote slides, while the other two buttons let you hide your screen and play a PowerPoint slideshow.

Laser-Free Design
Laser-Free Design

The ideal solution for locations where laser devices are not permitted.

Plug & Play 2.4GHz Wireless Connection with 20m Range
Plug & Play 2.4GHz Wireless Connection with 20m Range

Delivers secure, reliable performance through a compact USB nano receiver, so you can roam the room with ease during your presentation. No driver required.

Secure Wireless Technology
Secure Wireless Technology

AES 128-bit encryption protects sensitive data from potential hackers.

Internal Storage for Nano Receiver
Internal Storage for Nano Receiver

Battery compartment also provides a handy internal storage space for the wireless USB nano receiver when not in use. Each receiver and presenter are uniquely paired to prevent interference.

On/Off Switch
On/Off Switch

Switch off to conserve battery power when not in use.

Performance
Wireless receiver interface *
USB
Receiver type
Standard receiver
Wireless technology *
RF
Frequency band
2.4 GHz
Wireless range
20 m
Features
Product colour *
Black
Presenter functions *
Remote control
Buttons quantity *
4
Plug and Play
Yes
Movement detection technology
Laser
Power
Number of batteries supported
2
Battery type
AAA
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina
Compatible operating systems
Windows 8; Windows 8.1; Windows 10; Windows 7; macOS X 10.11; Vista
Weight & dimensions
Weight
80 g
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)