CLUB3D logo

CLUB3D DisplayPort to DVI-D Single Link Adapter Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122984
Info modified on:
10 Aug 2024, 09:42:09
Long product name CLUB3D DisplayPort to DVI-D Single Link Adapter Cable:

DisplayPort to DVI-D Single Link Adapter Cable

CLUB3D DisplayPort to DVI-D Single Link Adapter Cable:

CAC-1000 - Club 3D UltraAV DisplayPort to Single Link DVI-D (Digital) cable
Club 3D UltraAV DisplayPort to Passive Single Link DVI-D (Digital) cable enables the connection of your DisplayPort supported computer to a DVI-D supported television, monitor or projector. Simply connect the DisplayPort (male) end of the connector to your computer and plug your existing DVI-D cable from the display into the DVI (female) adapter. Setup is complete, no software installation required. The circuitry built into the adapter seamlessly converts the DisplayPort’s video signal into a DVI digital video signal, requiring no external power.

Short summary description CLUB3D DisplayPort to DVI-D Single Link Adapter Cable:

CLUB3D DisplayPort to DVI-D Single Link Adapter Cable, 0.13 m, DisplayPort, DVI-D, Male, Female, 1920 x 1200 pixels

Long summary description CLUB3D DisplayPort to DVI-D Single Link Adapter Cable:

CLUB3D DisplayPort to DVI-D Single Link Adapter Cable. Cable length: 0.13 m, Connector 1: DisplayPort, Connector 2: DVI-D. Weight: 100 g, Depth: 130 mm. Package type: Box

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.