location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3310
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 09:45:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - MicroSD (TransFlash)
  • - Bluetooth 2.1+EDR USB port
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink :
The long product name of Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Social Savior Cell Phone
More>>>
Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink:
The official description of Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SAMSUNG B3310 comes with a 2MP Camera with multiple shooting modes that also supports video recording up to QVGA 15fps. You can also save photos directly to the micro SD Card.

Short summary description Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink:
This short summary of the Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B3310, Slider, 5.08 cm (2"), 2 MP, Bluetooth, 800 mAh, Pink

Long summary description Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink:
This is an auto-generated long summary of Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink based on the first three specs of the first five spec groups.

Samsung B3310. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 380 h. Weight: 101 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
5.08 cm (2")
Display resolution *
240 x 320 pixels
Display number of colours
262144 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
2x
Network
SIM card type
MiniSIM
Data network *
GSM
WAP
2.0
Wi-Fi *
No
Data transmission
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
Bluetooth *
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
5 h
Standby time (2G) *
380 h
Weight & dimensions
Weight *
101 g
Width
54 mm
Depth
17 mm
Height
91 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Notes
Form factor *
Slider
GPS Performance
GPS (satellite)
No
Position location *
No
Keyboard
Keyboard layout
QWERTY
Subscription
Subscription type *
No subscription
Certificates
Head SAR (EU)
0.230 W/kg
Body SAR (EU)
0.130 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 12:58:33
Uk has collected 26 expert reviews for Samsung B3310 mobile phone 5.08 cm (2") 101 g Pink and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
whatmobile.net
Updated:
2011-08-07 12:58:29
Samsung has traditionally kept its Korean Anycall devices completely separate from Europe, but the Samsung B3310 seems to be the first Anycall-inspired device to hit Western waters.The B3310 is a QWERTY slider, although not in the more modern combinati...
0%
trustedreviews.com
Updated:
2011-08-07 12:58:32
Over the years we've seen plenty of wild and wacky ideas for mobile phones, from the twisty turny, Nokia 3250 , to that perennial favourite, the mobile phone watch . However, to the best of our knowledge, there has never been a mobile phone quite like the...
60%
Zdnet.com.au
Updated:
2011-11-05 22:10:41
Design and features The Samsung B3310, with its numeric keys running alongside the screen, is definitely a strange-looking phone. One co-worker even likened the keys to teeth when holding the phone sideways. This design quirk does take some ge...
Bottom line The Samsung B3310 is simple and fuss-free, and is suited to those who need a phone for making calls and the occasional web surfing or social networking.
80%
goodgearguide.com.au
Updated:
2011-11-05 22:10:41
A compact slider with a strange looking number pad running down its left side, the Samsung B3310 mobile phone certainly can't be accused of being dull. A three-row, slide-out QWERTY keyboard, quirky colour scheme and sharp display hint at good things, but the lack of 3G connectivity is too much to swallow — even at this price.The design of the Samsung B3310 mobile phone is quite unusual, thanks to the number keys running from top to bottom on the left side. Their position makes it rather awk...
Good Quirky design, comfortable QWERTY keyboard, sharp display, fast UI, shortcut bar on home screen...
Bad No 3G, no advanced features, it's awkward to dial numbers while in portrait mode, position of ?/Sym key...
Bottom line The Samsung B3310's oddly positioned numeric keys makes for an unusual device, and mean that it's awkward to dial phone numbers with the slider closed. This compact and quirky mobile phone possesses a good keyboard and a decent screen, but its lack of 3G...
60%
gadgetguy.com.au
Updated:
2011-11-05 22:10:41
The B3310 handset is small and chunky. It's just 1.7cm thick, nicely lightweight and, in case you doubted its core purpose as a texting device, sports a full QWERTY keyboard beneath its slider mechanism. Voice calls are more expensive than texting...
0%
recombu.com
Updated:
2014-04-02 01:58:23
Samsung, the master of the budget handset, brings us the B3310. It's a funny-looking handset intended for the young – that’s if the child-like font is anything to go by. Available on Virgin Media pay-as-you-go for £59.99, it’s cheap and cheerful but ca...
Bottom line We really struggled to do much more than the basics with the Samsung B3310; for calling, texting and listening to music it does everything you need to a fair standard. But for more advanced functions like web browsing and social networking, you'd be be...
40%
mobilechoiceuk.com
Updated:
2011-08-07 12:58:29
The novel design doesn’t factor in usability and ultimately leads to a frustrating experience. Related links News Samsung phones to arrive with Yahoo services Samsung Omnia II ready for OS upgrade Samsung Wave and Galaxy S up for UK pre-order Samsung S...
Good Its innovative design means the Samsung B3310 will stand out from the crowd...
Bad The 40MB of internal memory is rather miserly and although you’ll be able to top it up with a microSD card you’ll have to invest in this yourself.Look and Feel...
Bottom line The novel design doesn’t factor in usability and ultimately leads to a frustrating experience...
40%
recombu.com
Updated:
2011-08-07 12:58:30
Samsung, the master of the budget handset, brings us the B3310. It's a funny-looking handset intended for the young – that’s if the child-like font is anything to go by. Available on Virgin Media pay-as-you-go for £59.99, it’s cheap and cheerful but ca...
Bottom line We really struggled to do much more than the basics with the Samsung B3310; for calling, texting and listening to music it does everything you need to a fair standard. But for more advanced functions like web browsing and social networking, you'd be be...
40%