HP logo

HP Adjustable Display Stand

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
455259
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
30 Apr 2019
Warranty:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Adjustable Display Stand:

Adjustable Display Stand

HP Adjustable Display Stand:

- Turn your HP Business Notebook into an ergonomic and desktop-like solution supporting up to a 24 inch display. A dual-hinged, smooth-motion display stand allows for greater depth, height and tilt adjustment for maximum comfort. The adaptable design of the HP Adjustable Display Stand accommodates notebooks that can be connected to a docking station and notebooks that do not have a docking connector.
- Adjust your computer screen to a comfortable eye level. A dual-hinged display stand allows for greater depth, height and tilt adjustment for maximum comfort.
- Easily turn your display from landscape to portrait mode.
- Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand.

Short summary description HP Adjustable Display Stand:

HP Adjustable Display Stand, Black, Business, 3.8 kg, 42.9 cm (16.9"), 430 x 350 x 400 mm, 8.4 lb

Long summary description HP Adjustable Display Stand:

HP Adjustable Display Stand. Product colour: Black, HP segment: Business. Weight: 3.8 kg, Size (imperial): 42.9 cm (16.9"). Dimensions (WxDxH): 430 x 350 x 400 mm. Weight (imperial): 8.4 lb

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.