location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Display and Notebook Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Display and Notebook Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW662AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962381779 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2014
Product end of life date
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Display and Notebook Stand Black :
The long product name of HP Display and Notebook Stand Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Display and Notebook Stand
More>>>
HP Display and Notebook Stand Black:
The official description of HP Display and Notebook Stand Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect home base for the business traveler who is constantly on the go - turn your HP Business Notebook into a desktop solution supporting up to two displays (notebook display plus external display). The adaptable design of the HP Adjustable Display Stand can accommodate a range of notebook sizes with the innovative adjustable shelf. This stand can also accommodate notebooks that can be connected to a docking station and notebooks that do not have a docking connector. Integrated base rollers let you rotate the stand so you can more easily share your work. A dual-hinged, smooth-motion display stand allows for greater depth, height and tilt adjustment for maximum comfort.

- Use two displays at once to increase productivity - your notebook display, plus one external display up to 24 inches in size.

- Raise your computer screen to an adjustable comfortable eye level.

- Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand.

- Combine with a docking station, keyboard and mouse for a complete desktop solution.

Short summary description HP Display and Notebook Stand Black:
This short summary of the HP Display and Notebook Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Display and Notebook Stand, Black, 6.6 kg, 48.3 cm (19"), 480 x 690 x 470 mm, 14.6 lb

Long summary description HP Display and Notebook Stand Black:
This is an auto-generated long summary of HP Display and Notebook Stand Black based on the first three specs of the first five spec groups.

HP Display and Notebook Stand. Product colour: Black. Weight: 6.6 kg, Size (imperial): 48.3 cm (19"). Dimensions (WxDxH): 480 x 690 x 470 mm. Weight (imperial): 14.6 lb

Design
Product colour *
Black
Screen size compatibility
24
Weight & dimensions
Weight
6.6 kg
Weight & dimensions
Size (imperial)
48.3 cm (19")
Weight (imperial)
14.6 lb
Other features
Dimensions (WxDxH)
480 x 690 x 470 mm