location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB KEYBOARD PLAYSTATION 2 / USB - UK LAYOUT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967199-0120
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black :
The long product name of Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Keyboard/UK f Playstation 2
More>>>
Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black:
The official description of Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chat online fast and easy with Logitech's USB Keyboard for PlayStation 2. No more entering text with the standard controller! Now you can enjoy the convenience of a USB keyboard with full-size keys for playing and chatting in online games. The compact design sits easily on your lap or tabletop. The keyboard features a familiar keyboard layout, 8-foot cable, and comfortable, quiet keys. USB Port interface works with the PlayStation 2 computer entertainment system and PlayStation 2 games that support a USB keyboard.

Short summary description Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black:
This short summary of the Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech USB KEYBOARD PLAYSTATION 2 / USB - UK LAYOUT, Wired, USB, Black

Long summary description Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black:
This is an auto-generated long summary of Logitech USB PLAYSTATION 2 / USB - UK LAYOUT keyboard Black based on the first three specs of the first five spec groups.

Logitech USB KEYBOARD PLAYSTATION 2 / USB - UK LAYOUT. Connectivity technology: Wired, Device interface: USB. Cable length: 2.5 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Design
Product colour *
Black
Features
Cable length
2.5 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
286 x 178 x 51 mm
Keyboard weight
700 g
Other features
Compatibility
Game console
Internal
No
I/O ports
1 x USB
Brand Image Product code Product Stock Price from
Logitech Deluxe Access keyboard PS/2 Logitech Deluxe Access keyboard PS/2
(show image)
9217442 Deluxe Access Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Deluxe Access - clavier keyboard AZERTY Logitech Deluxe Access - clavier keyboard AZERTY
(show image)
967087-0101 Deluxe Access KeyBoard - clavier 0.00
(excl. VAT)
0 (incl. VAT)