location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax NEXT Wireless Access Point WN802T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN802T-100ISS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s :
The long product name of NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax NEXT Wireless Access Point
More>>>
NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s:
The official description of NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What is RangeMax NEXT?
RangeMax NEXT Wireless Access Point extends your home or small business network by providing highspeed access up to 300Mbps with Gigabit wired support at the backend. RangeMax NEXT WN802T is compliant with draft 802.11n. This next generation wireless standard utilizes advanced MIMO (Multi-In, Multi-Out) technology, which delivers incredible speed and range, and for the first time provides wireless interoperability at the highest speeds with other products with TopDog™.
A RangeMax NEXT wireless network creates and maintains stable connections and enough bandwidth to surf the Internet, download emails, make Internet phone calls, share files, and stream high-definition videos, simultaneously at any distance or location in the SOHO. Because RangeMax NEXT is compatible with all legacy b and g wireless products, you are sure to be connected. The RangeMax NEXT Wireless Access Point connects to any router to extend your network.
Preset internal antennas and 11n-True Test, high-performance testing and tuning, provides maximum performance and high-quality streaming every time. Touchless WiFi Security makes creating the highest level of network security easy and includes WEP, WPA-PSK, or WPA2-PSK. Setup is simple and secure.
This is Steady-Stream
Steady-Stream technology ensures you have enough streaming bandwidth to support all of your applications, all over your home, all at once.

Short summary description NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s:
This short summary of the NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax NEXT Wireless Access Point WN802T, 300 Mbit/s, Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, / Linux, -Internet Explorer 6.0; -4 GHz 802.11n / 2.4 GHz 802.11 b/ g;, 225.5 x 172 x 39 mm, 560 g

Long summary description NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax NEXT Wireless Access Point WN802T. Maximum data transfer rate: 300 Mbit/s. Compatible operating systems: Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, / Linux, Minimum system requirements: -Internet Explorer 6.0; -4 GHz 802.11n / 2.4 GHz 802.11 b/ g;. Dimensions (WxDxH): 225.5 x 172 x 39 mm, Weight: 560 g

Features
Maximum data transfer rate *
300 Mbit/s
Security
MAC address filtering
Yes
Performance
Compatible operating systems
Microsoft Windows 98, Me, 2000, XP, Mac OS, UNIX, / Linux
Minimum system requirements
-Internet Explorer 6.0; -4 GHz 802.11n / 2.4 GHz 802.11 b/ g;
Weight & dimensions
Dimensions (WxDxH)
225.5 x 172 x 39 mm
Weight
560 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:37
Uk has collected 2 expert reviews for NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:49:37
Its a sign of the times that 802.11n has taken so long to limp towards ratification that there is a fair amount of Draft-n hardware on sale that is getting rather long in the tooth. Thats not to say that the Netgear RangeMax Next DG834N looks old, as...
Good Attractive design, Easy to configure...
Bad Inelegant, Firmware could do with an update...
Bottom line Its a sign of the times that 802.11n has taken so long to limp towards ratification that there is a fair amount of Draft-n hardware on sale that is getting rather long in the tooth. Thats not to say that the Netgear RangeMax Next DG834N looks old, as...
80%
gcn.com
Updated:
2011-10-04 00:49:37
We found the setup for the Nfiniti more complicated than one would expect. The default IP address for the device while in AP mode is different than when in router mode, and this is not apparent in the documentation. We were eventually able to find...
0%
Brand Image Product code Product Stock Price from
NETGEAR WG602 54 Mbit/s NETGEAR WG602 54 Mbit/s
(show image)
WG602-400PES WG602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNAP210-100PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)