location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Aero 1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AERO 1500
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels Touchscreen
  • - SDRAM 0.016 GB
  • - 0.07 GHz
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 600 mAh
Long product name HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g :
The long product name of HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Aero 1500 - Microsoft Palm-size PC 1.0, NEC VR4111 70 MHz, 16 MB RAM, 16 MB ROM, 4" STN 240 x 320 Touchscreen, IrDA 1.0, RS-232
More>>>
Short summary description HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g:
This short summary of the HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Aero 1500, 240 x 320 pixels, 61.2 x 81.6 mm, STN, Monochrome, 0.016 GB, 0.016 GB

Long summary description HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g:
This is an auto-generated long summary of HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g based on the first three specs of the first five spec groups.

HP Compaq Aero 1500. Display resolution: 240 x 320 pixels. Internal memory: 0.016 GB, Flash memory: 0.016 GB. Processor frequency: 0.07 GHz

Display
Display viewable area (HxV)
61.2 x 81.6 mm
Display
STN
Display resolution *
240 x 320 pixels
Touchscreen *
Yes
Display number of colours
Monochrome
Memory
Internal memory *
0.016 GB
Internal memory type
SDRAM
Flash memory *
0.016 GB
Processor
Processor frequency *
0.07 GHz
Built-in processor
NEC VR4111
GPS Performance
GPS (satellite) *
No
Audio
Built-in microphone
Yes
Speakers
Mono
Ports & interfaces
I/O ports
RS-232
Headphone outputs
1
Infrared data port
Yes
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Power
Battery capacity *
600 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
15 h
Weight & dimensions
Weight *
143 g
Width
79 mm
Depth
13 mm
Height
131 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:06
Uk has collected 1 expert review for HP Compaq Aero 1500 handheld mobile computer 240 x 320 pixels Touchscreen 143 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
the-gadgeteer.com
Updated:
2016-11-14 20:25:06
Program Requirements:Desktop:486/33DX or higher processor (Pentium 90 recommended)Windows 95/98 or NT 4.08mb RAM minimumOne available serial portCD-ROM drive...
0%