location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5B Deluxe LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5B Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5BDELUXE show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:06:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P5B Deluxe LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX ADI AD1988B 7.1 channels
  • - 4 Maximum internal memory: 8 GB
  • - 64 Mbit
Long product name ASUS P5B Deluxe LGA 775 (Socket T) ATX :
The long product name of ASUS P5B Deluxe LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P5B Deluxe
More>>>
ASUS P5B Deluxe LGA 775 (Socket T) ATX:
The official description of ASUS P5B Deluxe LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extreme Performance! Minimum Noise! Maximum Power Saving!
This motherboard supports the most powerful and energy efficient Intel® Core™2 processors. It features the Intel® P965 chipset and supports DDR2 800MHz dual-channel memory architecture. Quiet thermal technologies – 8-Phase Power Design, Stack Cool 2, Heat Pipe Design, Q-Fan 2 and Optional Fan – together provide a comfortable environment for the processor, memory, graphics card and other components to interoperate effectively. With exclusive innovative tools – AI NOS™, AI Gear and AI Nap – users can adjust operation speed according to their specific needs. This motherboard is a cool and stable platform that delivers extreme performance, minimum noise and maximum power saving!

AI Lifestylestyle Series
AI Lifestylestyle Series motherboards bring lifestyle and personal computing together. They provide you better system performance to enjoy graphic-intensive games and applications. The cutting-edge audio feature dramatically enhances the quality of voice signal. Thoughtful design allows you to set up your system easily. To create a peaceful environment, several new and improved innovations are included to reduce noise and temperature. Don't change your way of life for a computer. Instead let the ASUS Lifestyle Series improve the quality of your life.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® P965 Chipset
The Intel® P965 Express Chipset is the latest chipset designed to support maximum 8GB dual-channel DDR2 800/667/533 architecture, 1066/800 FSB (front-side-bus), PCI Express x16 graphics and multi-core CPU. It especially includes Intel® Fast Memory Access Technology that significantly optimizes the use of available memory bandwidth and reduces the latency of the memory accesses.

Dual-Channel DDR2 800
DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.

Kingston® HyperX® PC2-8500 Ready (default overclock at 1066 MHz)
The Kingston HyperX PC2-8500 is high-frequency memory that delivers outstanding performance. Built with only the best components, the P5B Deluxe and PC2-8500 HyperX memory are optimized for each other to reach maximum performance. Both are validated for stability and compatibility.

GreenASUS
The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.

Short summary description ASUS P5B Deluxe LGA 775 (Socket T) ATX:
This short summary of the ASUS P5B Deluxe LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5B Deluxe, Intel, LGA 775 (Socket T), 8 GB, 0, 1, JBOD, Dual Gigabit LAN, ATX

Long summary description ASUS P5B Deluxe LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5B Deluxe LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5B Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, JBOD. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Maximum number of SMP processors
1
Memory
Number of memory slots *
4
ECC
No
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, JBOD
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
7
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Serial ports quantity
1
Network
Networking features
Dual Gigabit LAN
Features
Audio chip
ADI AD1988B
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
2x PCI-E x16 1x PCI-E x1 3x PCI 2.2
BIOS
BIOS memory size
64 Mbit
Weight & dimensions
Width
305 mm
Depth
245 mm
Packaging content
Bundled software
Yes
Other features
Floppy disk drive connector
Yes
Manageability features
WfM 2.0, DMI 2.0, WOL @ PME, WOR @ PME, PXE
Azalia Digital Header (ADH) connector
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:56:01
Uk has collected 5 expert reviews for ASUS P5B Deluxe LGA 775 (Socket T) ATX and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2011-09-25 12:55:58
The Asus P5B Deluxe is the first motherboard based on the 965 chipset to come through our labs. So far, the choice of boards that make full use of Intels newly crowned performance champion has been slim. Does this chipset do justice to the Core 2 Duo...
Good Intel 965 chipset, dual Gigabit Ethernet, Wi-Fi, Dual PCI Express x16 slots...
Bad The price, heat-pipe...
Bottom line The Asus P5B Deluxe is the first motherboard based on the 965 chipset to come through our labs. So far, the choice of boards that make full use of Intels newly crowned performance champion has been slim. Does this chipset do justice to the Core 2 Duo...
80%
pcstats.com
Updated:
2011-09-25 12:55:53
Off the shelf, the Asus P5B Deluxe/WiFi-AP comes with 8-channel High definition Azalia audio, dual Gigabit LAN, and a wireless 802.11b/g network card.
84%
phoronix.com
Updated:
2011-09-25 12:55:56
In a majority of the Linux benchmarks the P5B Deluxe had fallen marginally behind the AW9D, which is not too surprising considering the i975X Chipset backs the AW9D. However, even with the P5B Deluxe packing a P965 Express Chipset it still managed to...
80%
anandtech.com
Updated:
2011-09-25 12:55:58
We previewed the ASUS P5B Deluxe in our Conroe Buyers Guide and were impressed with its features and performance even though we had a very early BIOS release. However, the launch price of near $250 placed it squarely in the middle of the 975X chipset b...
0%
Country Distributor
United Kingdom 1 distributor(s)