location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX 2200 RT3U HotSwap IEC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68409
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 kVA 1980 W
  • - 15 AC outlet(s)
  • - Rackmount/Tower Grey
Long product name Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s) :
The long product name of Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX 2200VA / 1980W, RT, 3U, HotSwap, IEC
More>>>
Short summary description Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s):
This short summary of the Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EX 2200 RT3U HotSwap IEC, 2.2 kVA, 1980 W, 100 V, 284 V, 40/70 Hz, 200 V

Long summary description Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s):
This is an auto-generated long summary of Eaton EX 2200 RT3U HotSwap IEC uninterruptible power supply (UPS) 2.2 kVA 1980 W 15 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton EX 2200 RT3U HotSwap IEC. Output power capacity: 2.2 kVA, Output power: 1980 W, Input operation voltage (min): 100 V. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 15 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 12 min. Form factor: Rackmount/Tower, Product colour: Grey, Rack capacity: 3U. Width: 131 mm, Depth: 490 mm, Height: 440 mm

Brand Image Product code Product Stock Price from
Eaton

Eaton EX 2200 RT3U HotSwap DIN uninterruptible power supply (UPS) 2.2 kVA 1980 W 13 AC outlet(s)
(show image)
68407 EX 2200 RT3U HotSwap DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX 3000 RT3U HotSwap IEC uninterruptible power supply (UPS) 3 kVA 2700 W 15 AC outlet(s)
(show image)
68415 EX 3000 RT3U HotSwap IEC 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX 3000 RT3U HotSwap DIN uninterruptible power supply (UPS) 3 kVA 2700 W 13 AC outlet(s)
(show image)
68413 EX 3000 RT3U HotSwap DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)