location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MegaBook S270W-085NL, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S270W-085NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - AMD Radeon Xpress 200
  • - Bluetooth
  • - 65 W
  • - Windows XP Home Edition
Long product name MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition :
The long product name of MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MegaBook S270W-085NL, White
More>>>
MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition:
The official description of MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant and Stylish
The basic requirement of an MSI product is a combination of beauty and functionality. The MEGA BOOK S270 aims to provide the best cooling system while retaining its delicate exterior. It comes with a dazzling ebony black flat screen that yields enhanced contrast, brightness performance and richness of color for outstanding image detail.

High Intergraded Function in Mini Space
In spite of its limited space, the MEGABOOK S270 is loaded with special functions including a complete video and data input/output interface, integrated 3-in-1 card reader and DVD combo drive.

Whether you're climbing the corporate ladder or running your own business, you should find that success starts with a belief in yourself and having the right tool. With MEGA BOOK S270, you can walk into any meeting and deliver high-quality presentations immediately thru its clear screen output. Conveniently view documents and generate sales proposals even on client sites. The unlimited mobility and uncompromising reliability of MEGA BOOK S270 really gets you started with a winning edge.

Performance and Reliability
When having lunch with your business associates, the MEGA BOOK S270's wireless feature provides a user-friendly and convenient way to access the Internet. The wireless feature allows you to check your email or surf the Internet. You can also increase work productivity by gathering product information and sending orders while still with the client. What's more, you can have a quick look at yourself thru the mirror-like flat screen of the MEGA BOOK S270. Fix and freshen up yourself before going to your next appointment. When you look your best, you can successfully close any deal. The MEGA BOOK S270 offers an exceptionally elegant exterior and high performance that will impress and astonish any client.

Powerful 64-bit processor in the world
AMD Athlon64/Turion64 mobile processor is the most powerful CPU in the laptop product so far. It uses the latest 64-bit technology in there hardware and also to combine the 32-bit technology we use right now. Athlon64/Turion64 mobile processor not only make a big improvement in laptop business but also give us another choice to have better performance.

Internet Access, Anytime Anywhere
You can put the MEGA BOOK S270 inside your bag and bring it wherever you go. Avoid long lines and crowded areas. It enables you to practically work anywhere - enjoy your coffee and the sweet aroma of freshly-baked cookies in your favorite coffee house without the need to worry or hurry home to finish the report for tomorrow's meeting. With MEGA BOOK S270, it's easy to balance your personal life no matter how busy you are. And don't forget to stay in touch with your friends, send them an email anytime or chat with them anywhere. The MEGA BOOK S270 is the perfect companion for your busy and on-the-go lifestyle!

Short summary description MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition:
This short summary of the MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook S270W-085NL, White, 1.8 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook S270W-085NL, White 30.7 cm (12.1") 0.5 GB DDR-SDRAM 60 GB AMD Radeon Xpress 200 Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook S270W-085NL, White. Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Weight: 1.9 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.8 GHz
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Supported audio standards
SoundBlaster
Audio system
AC'97 2.2
Built-in subwoofer
Yes
Camera
Front camera
No
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Weight & dimensions
Width
303 mm
Depth
225 mm
Height
26 mm
Weight *
1.9 kg
Other features
AC adapter included
Yes
Infrared data port
No
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax