location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EU375ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 160 GB
  • - AMD Radeon Xpress 200
  • - Windows XP Professional
Warranty: standard statement: 1-1-1 standarddelivering 1 year of on-site and 1 year of next business-day service for parts and labour. Terms and conditions vary by country and model. Certain restrictions and exclusions apply
Long product name HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional :
The long product name of HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq dx2200 Microtower PC
More>>>
HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional:
The official description of HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Compaq dx2200 combines essential business features and proven technology for a PC that is ideal for mainstream business applications and environments.

Short summary description HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional:
This short summary of the HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, DDR2-SDRAM, 160 GB, Windows XP Professional

Long summary description HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional:
This is an auto-generated long summary of HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Professional. Product type: PC. Weight: 9.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200
Maximum graphics card memory
0.256 GB
Ports & interfaces
I/O ports
Rear: 4 USB 2.0 ports, 1 serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, 1 audio in, 1 audio out, 1 MIC; Front: 2 USB 2.0
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Country of origin
China
Performance
Audio system
Realtek ALC861 High Definition audio codec
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Roxio DigitalMedia Plus, Roxio CinePlayer, Dantz Retrospect Express 7, Sun Java Runtime Environment, Norton Antivirus 2005
Power
Power consumption (typical)
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Relative humidity
10 - 90%
Weight & dimensions
Width *
175 mm
Depth *
416 mm
Height *
353 mm
Weight *
9.6 kg
Packaging content
Display included *
No
Other features
Video card features
Integrated ATI Radeon X300 Supports resolutions up to 2048 x 1536 @ 32 bpp
Non-operating relative humidity (non-condensing)
10 - 95%
Power requirements
ATX Power Supply, Input voltage 90 – 140 / 180 – 264 VAC, 50/60 Hz, passive PFC or non-PCF (115v / 230v line)
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0 Gb/s
Disk subsystem controller
Serial ATA 1.5
Memory upgrade
2 GB
Video card resolution
Supports resolutions up to 2048 x 1536 @ 32 bpp
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 4.3 Bels; FIXED DISK (Random write): LWAd = 4.8 Bels; CD-ROM (Sequential Reads): LWAd = 5.0 Bels
Driver LAN
Integrated Realtek 8100C Fast Ethernet Network Controller 10/100
Modem type
No
Diskette drive
Optional N
Storage drive type
160 GB
LightScribe
Yes
Drive bays
2 internal 3.5 inch 2 external 5.25 inch and 1 external 3.5 inch
Expansion slots
2 x full-height PCI 2.3 1 x full-height PCI Express x1 1 x full-height PCI-Express x16
Audio included
Realtek ALC861 High Definition audio codec, 3D audio compliant with AC'97 rev. 2.3 and HD Audio compatible
Processor technology
Hyper-Threading
Networking features
Ethernet/Fast Ethernet
Keyboard type
2004 standard PS/2 HP PS/2 or USB Standard Keyboard
Pointing device
USB optical mouse PS/2 2-Button scroll mouse, USB 2-Button optical scroll mouse or USB 2-Button scroll mouse
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 01:50:10
Uk has collected 1 expert review for HP Compaq dx2200 P4 541 HT 512M/160G DVD+/-RW WXP Pro Microtower PC Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-11-16 01:50:10
By name, the HP Compaq dx2200 Business Desktop PC ($509 direct, $709 with 17-inch LCD monitor) is a mouthful. Its also a very good value business PC for those who really dont want or need to spend more than $710. It isnt sexy, but if your needs ar...
Good Nice price. Quiet operation. Configurable with FreeDOS. Vista-capable.
Bad Without upgrades, compatible only with Vista Basic (or business without the graphics). Pentium 4 is hyper-threaded, not dual-core.
Bottom line If your business needs a basic clerical PC, the HP Compaq dx2200 Business Desktop PC is it. Its (barely) Vista-compatible, and has the upgrade space to take you to the places you need to go for the next few years...
80%
Brand Image Product code Product Stock Price from
HP Bundel compaq (Compaq dx2200 EU375ET + PX975AT) Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional PC HP Bundel compaq (Compaq dx2200 EU375ET + PX975AT) Intel® Pentium® 4 0.5 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional PC
(show image)
BE375ETBUN Bundel compaq (Compaq dx2200 EU375ET + PX975AT) 0.00
(excl. VAT)
0 (incl. VAT)