location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MP121-DTS calculator Desktop Printing Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP121-DTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7405A009
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:06:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MP121-DTS calculator Desktop Printing Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Desktop Grey, White
  • - 12 digits LCD
  • - Memory registers: 1
  • - Print speed: 144 lpm
  • - AC
Long product name Canon MP121-DTS calculator Desktop Printing Grey, White :
The long product name of Canon MP121-DTS calculator Desktop Printing Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP121-DTS
More>>>
Canon MP121-DTS calculator Desktop Printing Grey, White:
The official description of Canon MP121-DTS calculator Desktop Printing Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MP121-DTS makes light work of the heaviest tasks. An array of easy-to-operate features guarantees absolute convenience: an ergonomic keyboard, 2-colour printer, and timesaving Tax and Business Calculation functions.

- Mains powered
- 2-colour (purple & red) printing
- Printing speed: 2.4 lines per second
- Tax & Business Calculation functions
- Calendar & time display / printout
- Size: 264.5 x 188.5 x 62mm
- Weight: 774g

Offering a wealth of top-line technology, the MP121-DTS is made for heavy-duty users. For starters, it features Canon handy Cost Sell Margin (CSM) function: an easy-to-use feature operated by three keys – Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly, all but eliminating the need for complex formulae when it comes to many key business calculations.
The MP121-DTS is also equipped with a large, angled liquid crystal display that reduces glare and reflection. It sports a new generation, consumer-oriented image with a spacious light blue and purple keyboard for comfortable and convenient use. For added convenience, it incorporates a 2-colour (purple and red) ink roller printer, plus a Calendar & Time mode for both display and printouts.

Short summary description Canon MP121-DTS calculator Desktop Printing Grey, White:
This short summary of the Canon MP121-DTS calculator Desktop Printing Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MP121-DTS, Desktop, Printing, 12 digits, 1 lines, AC, Grey, White

Long summary description Canon MP121-DTS calculator Desktop Printing Grey, White:
This is an auto-generated long summary of Canon MP121-DTS calculator Desktop Printing Grey, White based on the first three specs of the first five spec groups.

Canon MP121-DTS. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines. Memory registers: 1. Print type: Ink ribbon, Print speed: 144 lpm. Power source: AC. Product colour: Grey, White

Design
Form factor *
Desktop
Type *
Printing
Product colour *
Grey, White
Cover *
No
Control type
Buttons
Display
Display type *
LCD
Display tilting *
No
Display size (HxV)
135 x 23.5 mm
Display number of lines
1 lines
Display character size
8.64 x 15.6 mm
Backlight display
No
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Display
Second display
No
Digits *
12 digits
Memory
Memory registers
1
Memory type
GT
Printing
Print type
Ink ribbon
Print speed
144 lpm
Power
Power source *
AC
Weight & dimensions
Width
188.5 mm
Depth
264.5 mm
Height
62 mm
Weight
774 g