Samsung logo

Samsung SGH-E780 Brown Black 5.08 cm (2") 95 g

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65219
Info modified on:
26 Feb 2024, 15:21:25
Short summary description Samsung SGH-E780 Brown Black 5.08 cm (2") 95 g:

Samsung SGH-E780 Brown Black, 5.08 cm (2"), 176 x 220 pixels, 2 MP, Bluetooth, 800 mAh

Long summary description Samsung SGH-E780 Brown Black 5.08 cm (2") 95 g:

Samsung SGH-E780 Brown Black. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 180 h. Weight: 95 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.