Canon logo

Canon Laser Shot LaserShot LBP5000 Colour 9600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152775
Info modified on:
07 Jun 2023, 09:57:23
Long product name Canon Laser Shot LaserShot LBP5000 Colour 9600 x 600 DPI A4:

Colour Laser Printer LaserShot LBP5000

Canon Laser Shot LaserShot LBP5000 Colour 9600 x 600 DPI A4:

Benefit from fast, professional colour output at 8 pages per minute with this smart, quiet and space-saving printer. Convenient maintenance-free colour All-in-One cartridges ensure added ease.


Features
- Robust, stylish desktop Colour Laser Printer
- Print speed: 8 ppm in colour & mono
- Maintenance-free with colour All-in-One cartridges
- 9600 x 600 dpi (enhanced)
- Paper supply: 250 sheets + optional 250-sheet cassette
- Optional network connectivity

Bringing speed, simplicity and style to colour laser printing

Colour laser printing on your desktop
Make the most of convenient and professional colour laser printing on your desktop with the Laser Shot LBP5000. This smart, stylish and robust printer delivers your documents the moment you need them.

Fast colour and monochrome output
Increase productivity with a rapid print speed of 8 pages per minute in both colour and mono. With our Colour On-Demand Fixing Technology there is virtually no warm-up time or waiting and your first colour print comes out fast.

Canon Advanced Printing Technology and Smart Compression Architecture ensure superior processing speed and higher print quality - with simple control of all printer settings via the easy-to-use Windows graphical interface. The USB2.0 Hi-Speed interface speeds up the transfer of image data between your PC and printer.

Convenient colour All-in-One cartridges
The Laser Shot LBP5000 is Canon's first colour printer with All-in-One cartridges. Simply replace the cartridge containing colour toner and all essential parts and your printer is as good as new. There's no mess or maintenance worries - just continuous high quality output.

Professional print quality
The 600 x 600 dpi print resolution delivers professional colour laser quality output. This is enhanced up to the equivalent of 9600 x 600 dpi using Canon's Automatic Image Refinement technology. Get clear and vivid prints for all your graphics, photographs and text.

Flexible paper supply
The standard 250-page paper cassette meets most needs with an optional 250-page cassette available for high volume printing. The Laser Shot LBP5000 prints on a wide range of paper formats for all your requirements.

Optional networking
Share printer resources throughout your office with Canon's own-brand optional Network Board NB-C1. Easy to install, it enhances printing productivity for workgroups and supports a wide range of network settings.

Space-saving design
This stylish, robust and space-saving colour laser printer is designed for full frontal operation. Easy to place in the tightest spaces it enables hassle-free cartridge and paper replacement from the front.

Short summary description Canon Laser Shot LaserShot LBP5000 Colour 9600 x 600 DPI A4:

Canon Laser Shot LaserShot LBP5000, Colour, 9600 x 600 DPI, A4, 8 ppm

Long summary description Canon Laser Shot LaserShot LBP5000 Colour 9600 x 600 DPI A4:

Canon Laser Shot LaserShot LBP5000. Colour, Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.