Samsung logo

Samsung SGH-D900 mobile phone 5.33 cm (2.1") 93 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152008
Info modified on:
26 Feb 2024, 15:20:31
Long product name Samsung SGH-D900 mobile phone 5.33 cm (2.1") 93 g Black:

SGH-D900

Samsung SGH-D900 mobile phone 5.33 cm (2.1") 93 g Black:

World’s Slimmest Slider
Samsung’s SGH-D900 offers the latest in multimedia technology with premium slide-up design for business professionals. The 13mm slide-up is the thinnest slider ever designed. It also comes with a powerful 3.13 megapixel camera, starting the 3 megapixel camera phone trend for the European mobile market this year. The SGH-D900 also includes business features such as document viewer, TV-output function, and also supports Bluetooth stereo headset (A2DP) function to enhance users’multimedia experience.

The D900 also boasts large, vivid 262K color screens, ideal for watching streaming videos or viewing the phone’s photo book. Also, an external microSD slot allows for additional storage.

Short summary description Samsung SGH-D900 mobile phone 5.33 cm (2.1") 93 g Black:

Samsung SGH-D900, 5.33 cm (2.1"), 240 x 320 pixels, 3.13 MP, Bluetooth, 800 mAh, Black

Long summary description Samsung SGH-D900 mobile phone 5.33 cm (2.1") 93 g Black:

Samsung SGH-D900. Display diagonal: 5.33 cm (2.1"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.13 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 93 g. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.