BenQ-Siemens logo

BenQ-Siemens E61 Black/Orange 4.57 cm (1.8") 88 g

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13942
Info modified on:
26 Feb 2024, 15:20:59
Long product name BenQ-Siemens E61 Black/Orange 4.57 cm (1.8") 88 g:

E61 Black/Orange

Short summary description BenQ-Siemens E61 Black/Orange 4.57 cm (1.8") 88 g:

BenQ-Siemens E61 Black/Orange, 4.57 cm (1.8"), 128 x 160 pixels, 0.3 MP, 840 mAh

Long summary description BenQ-Siemens E61 Black/Orange 4.57 cm (1.8") 88 g:

BenQ-Siemens E61 Black/Orange. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 840 mAh, Standby time (2G): 215 h. Weight: 88 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.