location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N72 5.33 cm (2.1") 970 mAh Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N72
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0035190
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N72 5.33 cm (2.1") 970 mAh Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.33 cm (2.1") 176 x 208 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia N72 5.33 cm (2.1") 970 mAh Pink :
The long product name of Nokia N72 5.33 cm (2.1") 970 mAh Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N72 smartphone with 2 megapixel camera
More>>>
Short summary description Nokia N72 5.33 cm (2.1") 970 mAh Pink:
This short summary of the Nokia N72 5.33 cm (2.1") 970 mAh Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N72, 5.33 cm (2.1"), 176 x 208 pixels, Pink

Long summary description Nokia N72 5.33 cm (2.1") 970 mAh Pink:
This is an auto-generated long summary of Nokia N72 5.33 cm (2.1") 970 mAh Pink based on the first three specs of the first five spec groups.

Nokia N72. Display diagonal: 5.33 cm (2.1"), Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Product colour: Pink. Weight: 124 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-21 00:05:30
Uk has collected 5 expert reviews for Nokia N72 5.33 cm (2.1") 970 mAh Pink and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
nokia-review.com
Updated:
2011-09-21 00:05:28
The Nokia N72 is considered an improved Nokia N70. The keypad is better, and the overall design seems much improved over the N70. However, the Nokia N72 is missing 3G capability. The Nokia N72 is an average weight for Smartphones - coming in at 124 gra...
0%
gsmarena.com
Updated:
2011-09-21 00:05:29
Nokia N72 bar-shaped phone is another Nokia smartphone but differs from the latest additions on the shelves of the Nokia smartphones as it runs on Symbian 8.1 OS with 2.8 edition user interface. This transitional system has to offer features from both pre...
0%
slashphone.com
Updated:
2011-09-21 00:05:30
The first question asked was from a N70 user when he first learnt I have a set of N72: whats the difference? Besides the expansion in color options (both black and pink are available now compared to a standard silver for N70 previously), it just seem...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia N72 5.33 cm (2.1") 970 mAh Black
(show image)
0035186 N72 0.00
(excl. VAT)
0 (incl. VAT)