location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS 325, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE325-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304211150 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.325 kVA 185 W
  • - 4 AC outlet(s)
  • - Compact Charcoal
Long product name APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s) :
The long product name of APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Back-UPS, 185 Watts / 325 VA, Input 230V / Output 230V
More>>>
APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s):
The official description of APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightning and Surge Protection
Protection from surges, spikes and even lightning is guaranteed!

Resettable circuit breaker
Instead of a hard to find fuse, there is a push-button circuit breaker for easy recovery from an overload or short circuit.

Audible alarms
Proactively notifies you of changing UPS and utility power conditions.

Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Transformer Block Spacing
Designed to allow the use of up to two transformer block plugs without blocking access to other receptacles.

Short summary description APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s):
This short summary of the APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS 325, UK, 0.325 kVA, 185 W, 230 V, 230 V, 50 Hz, 230 V

Long summary description APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s):
This is an auto-generated long summary of APC Back-UPS 325, UK uninterruptible power supply (UPS) 0.325 kVA 185 W 4 AC outlet(s) based on the first three specs of the first five spec groups.

APC Back-UPS 325, UK. Output power capacity: 0.325 kVA, Output power: 185 W, Input operation voltage (min): 230 V. AC outlet types: BS 1363, AC outlets quantity: 4 AC outlet(s). Form factor: Compact, Product colour: Charcoal, Compatibility: CE, EN 50091-1, EN 50091-2. Width: 360 mm, Depth: 95 mm, Height: 115 mm

Features
Output power capacity *
0.325 kVA
Output power *
185 W
Input operation voltage (min) *
230 V
Input operation voltage (max) *
230 V
Input frequency *
50 Hz
Output operation voltage (min)
230 V
Output operation voltage (max)
230 V
Ports & interfaces
AC outlet types
BS 1363
AC outlets quantity
4 AC outlet(s)
Design
Form factor *
Compact
Product colour *
Charcoal
Compatibility
CE, EN 50091-1, EN 50091-2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Weight & dimensions
Width
360 mm
Depth
95 mm
Height
115 mm
Weight
4 kg
Logistics data
Harmonized System (HS) code
85078000
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)