HP logo

HP Intel Xeon X5650 processor 2.66 GHz 12 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134076
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP Intel Xeon X5650 processor 2.66 GHz 12 MB L3:

Intel Xeon X5650 (12M Cache, 2.66 GHz, 6.40 GT/s)

HP Intel Xeon X5650 processor 2.66 GHz 12 MB L3:

Overview
Designed for industry-leading performance and maximum energy efficiency, the Intel® Xeon® processor 5000 sequence delivers versatile one-way and two-way 64-bit multi-core servers and workstations that are ideally suited for a wide range of infrastructure, cloud, high-density, and high-performance computing (HPC) applications.

Short summary description HP Intel Xeon X5650 processor 2.66 GHz 12 MB L3:

HP Intel Xeon X5650, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5650, 2.66 GHz, 64-bit

Long summary description HP Intel Xeon X5650 processor 2.66 GHz 12 MB L3:

HP Intel Xeon X5650. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2. Processor package size: 42.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.