location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silcon 120kW 400V UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL120KH
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:35:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W :
The long product name of APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silcon 120kW 400V UPS
More>>>
APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W:
The official description of APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Silcon, 120000VA/120000W, Input 400V 3PH/Output 230V, 400V 3PH, Interface Port DB-25 RS-232, Contact Closure, Extended runtime model

Short summary description APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W:
This short summary of the APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Silcon 120kW 400V UPS, 120 kVA, 120000 W, 50 Hz, 0 - 40 °C, -50 - 40 °C, 0 - 95%

Long summary description APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W:
This is an auto-generated long summary of APC Silcon 120kW 400V UPS uninterruptible power supply (UPS) 120 kVA 120000 W based on the first three specs of the first five spec groups.

APC Silcon 120kW 400V UPS. Output power capacity: 120 kVA, Output power: 120000 W, Input frequency: 50 Hz. Weight: 800 kg. Interface: DB-25 RS-232, Output connections: - 3PH - 3PH + G - 3PH + N - 3PH - PEN - 3PH + N + G, Input connection type: 3PH + N + G, 3PH + PEN, 3PH + N

Features
Output power capacity *
120 kVA
Output power *
120000 W
Input frequency *
50 Hz
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
800 kg
Other features
Interface
DB-25 RS-232
Output connections
- 3PH - 3PH + G - 3PH + N - 3PH - PEN - 3PH + N + G
Input connection type
3PH + N + G, 3PH + PEN, 3PH + N
Dimensions (WxDxH)
1125 x 800 x 1800 mm
Nominal output voltage
400 V
Output voltage note
380: 400 or 415
Nominal input voltage
400 V