location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-10 speaker set Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970243-0914 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 17:32:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year limited warranty
Long product name Logitech Z-10 speaker set Black 2.1 channels :
The long product name of Logitech Z-10 speaker set Black 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-10 Interactive Speaker System
More>>>
Logitech Z-10 speaker set Black 2.1 channels:
The official description of Logitech Z-10 speaker set Black 2.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See it. Touch it. Hear it.

With built-in touch-sensitive multimedia controls and a backlighted display that shows digital-music track information, a clock, volume and more, these trophy speakers are meant to be touched and seen. Perfect for use with either a desktop or notebook PC, the powerful speakers deliver rich audio without using a separate space-consuming subwoofer. The bi-amp design, 25.4 mm dome tweeters and 76 mm high-excursion woofers deliver studio-quality sound that fills a room.

Touch-sensitive multimedia controls
For greater command of commonly used functions such as Volume, Bass, Treble, Play, Pause, Next, and Previous.

Digital-music track information
The graphic LCD shows track information such as artist and song title, total and elapsed time, and other useful information from your PC.

Internet radio presets
Four convenient presets let you quickly save and recall your favourite Internet radio stations and playlists.

Studio-quality audio
A 30 W RMS two-way speaker design delivers the clear highs and incredible lows. The digital crossover EQ ensures natural, balanced sound.

Convenient connectivity
Plug in headphones for private listening or connect your favourite MP3 or CD player to the auxiliary input.

Simple setup
The included USB cable carries both audio and track information from your PC, for a simple, no-hassle installation.

Short summary description Logitech Z-10 speaker set Black 2.1 channels:
This short summary of the Logitech Z-10 speaker set Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-10, 2.1 channels, Black

Long summary description Logitech Z-10 speaker set Black 2.1 channels:
This is an auto-generated long summary of Logitech Z-10 speaker set Black 2.1 channels based on the first three specs of the first five spec groups.

Logitech Z-10. Audio output channels: 2.1 channels, Product colour: Black

Performance
Product colour *
Black
Performance
Audio output channels *
2.1 channels
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 20:38:00
Uk has collected 27 expert reviews for Logitech Z-10 speaker set Black 2.1 channels and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
custompc.co.uk
Updated:
2011-08-14 20:38:00
Logitechs Z-10s look great, and have nifty features and good sound quality. Dont expect them to dominate a room in the same way as Logitechs beefier 5.1 THX systems, but theyre worth investigating if you want decent compact speakers...
Bottom line Logitechs Z-10s look great, and have nifty features and good sound quality. Dont expect them to dominate a room in the same way as Logitechs beefier 5.1 THX systems, but theyre worth investigating if you want decent compact speakers...
83%
expertreviews.co.uk
Updated:
2011-08-14 20:38:00
These stylish speakers connect to a PC via USB, and a built-in screen can display track information, time and date, processor and RAM usage and a stopwatch. The USB connection carries both data and the audio signal, bypassing the sound card and any...
60%
tech2.com
Updated:
2011-08-14 20:37:59
The multimedia speakers segment will always be one of the most dynamic and fast paced in the market, with some really cool and innovative designs released these days. Logitech is a veteran in this field, and we at tech2 have covered them profusely. Thi...
Good Great sound quality, Very tight bass, Loud, distortion free sound...
Bad Artist/track name display works with only select players...
Bottom line PerformanceFirst things first. The display does not work with any and every player. I was using Foobar, and nothing came up. So then after a few trial runs, I found out it works with more popular players like Winamp, Windows Media player and Real playe...
80%
Digitaltrends.com
Updated:
2011-08-14 20:37:59
Video Review: The Logitech Z-10 Interactive Speakers are pretty unique: It comes with a built in LCD display and touch sensitive controls.The LCD display not only shows track information, but can bet set to cycle through various other displays like CP...
0%
laptoplogic.com
Updated:
2011-08-14 20:37:59
Sure, theyre pretty, but do they sound as good as they look? Read on to find out!...
Good Great Build, Stylish, Analog InputUSB connection, BiAmp tweeter / woofer design, Music / info display with some control, Ported design allows rich sound in larger areas...
Bad Large, and NOT mobile, Touch areas are inaccurate and unresponsive at times, Heavy, Some distortion at moderately high / loud volumes, Separate program / drivers required for full speaker function...
Bottom line I’m sure that if these were a dedicated 2.1 setup and the woofers handled a much easier spectrum and the low end tones be bypassed, you would have a HUGE increase in audio quality – but for a 60 watt RMS 2.0 speaker system, they did perfo...
60%
computershopper.com
Updated:
2011-08-14 20:38:00
The Logitech Z-10 Interactive Speaker System leaves the competition in the dust with its slick looks, great sound, and unique feature set. Of course, all those pluses come at a price—the $149.99 two-piece set costs quite a bit more than your...
Good Stylish looks; touch-sensitive playback/volume controls; built-in LCD for artist/track information; excellent audio performance...
Bad Pricey; glossy surface shows fingerprints; no subwoofer option; song info, playback controls only work with certain music-playback software and Windows; no remote control...
Bottom line The Logitech Z-10s unique features, stylish looks, and above-average sound quality are worth the investment for PC-bound audiophiles...
77%
Techloop.net
Updated:
2011-08-14 20:38:00
The Logitech Z-10 is a 2.0 speaker system with a twist; the controls are on the speakers. The front of one of the speakers features a bright orange LCD screen for displaying current song info and touch sensitive controls for Play/Pause, Track, Volume...
75%
thinkcomputers.org
Updated:
2011-08-14 20:38:00
When looking for a desktop speaker system there are a ton of choices, you can go the cheap route or the expensive route it all depends on what you want. Today we will be looking at the Z-10 interactive 2.0 speaker system from Logitech. It has a ton of...
Good Stylish glossy look, Touchsensitive buttons, Graphic LCD, Great sound quality, Easy Installation, LCD software included...
Bad Might be to large for some desks, Software only works on Windows...
Bottom line I think Logitech has done a great job on the Z-10s. The sound quality and addition of the graphic LCD really justify the price tag. The easy setup is also a plus for consumers. When I first got the system I really was not expecting to use them on one...
100%
Laptopmag.com
Updated:
2011-08-14 20:38:00
Sporting sleek, ebony curves and a glossy finish that begs to be touched, the Logitech Z-10 Interactive Speaker System offers killer sound for your digital music, while catering to your tactile desires with touch-sensitive multimedia controls for navig...
Good Attractive design, Excellent sound quality, LCD readout...
Bad Finicky touch controls, Heavy...
80%
digitalhomethoughts.com
Updated:
2011-08-14 20:38:00
Im a bit biased: Ive always liked Logitech speakers. From the first time I connected a pair of their 5.1 speakers several years ago, Ive thought quite highly of the companys products. So when they offered to send me a pair of their new Z-10 speaker...
0%
Digitaltrends.com
Updated:
2011-08-14 20:38:00
The Z-10 speakers ooze quality...
Good Great looking LCD display Touch sensitive controls Excellent sound quality Nice design elements...
Bad Slightly buggy software Requires external power Do we really need media controls on the speaker?...
Bottom line The Logitech Z-10 speakers should be considered for what they are at the most basic level: great speakers. The sound quality rivals that of mid-priced 2.1 setups, but axes the need for an unsightly, annoying subwoofer. The added media controls are nice...
80%
pcmag.com
Updated:
2011-08-14 20:38:00
Logitech has always incorporated nice design into great-sounding computer speakers, so it was no surprise to me that the USB-connecting Z-10 Interactive 2.0 Speaker System was a joy to play with and listen to. Though not without its flaws, the Z-10 i...
Good Very good audio quality. Zero distortion. Snazzy design and control panel.
Bad Control-panel buttons are stubborn. Manual could be more in-depth.
Bottom line The Z-10s are great-sounding, great-looking speakers with useful controls (that are not quite as responsive to touch as they should be). The good outweighs the bad here, however, and these would be a fine acquisition for desktop listening on the job or...
70%
Thetechlounge.com
Updated:
2011-08-14 20:38:00
I love music. It helps me focus, fuels creativity, and breaks the dull silence in my isolated working environment. A long time ago I reviewed Logitechs Z-680 5.1 Computer Speakers. I quite liked them, and they served me well for a while. However, sinc...
Good Sylish, Cool features, Great sound quality, Touchsensitivity, sweet!, Audio and data via USB...
Bad More expensive than most 2.0 speakers, Greasy fingers leave their mark...
Bottom line When it comes to speakers, looks and features are great, but one thing is paramount: sound quality. While Logitech clearly spent a lot of time designing the Z-10 interactive speaker system to be stylish and feature-rich, they didnt forget about sound...
0%
jivemagazine.com
Updated:
2011-08-14 20:38:00
The Logitech Z-10 Interactive 2.0 Speaker System is the newest member of Logitech’s line of Advanced Peripherals. Both aesthetically pleasing as well as sophisticated in sound, these speakers are a great addition to any gamer or PC enthusiast&rsquo...
90%
everythingusb.com
Updated:
2011-08-14 20:38:00
Review VerdictIf subwoofers and Macintoshes aren't your thing, the clean cut sound and brilliant LCD of the Z-10 make it a highly enticing option for music lovers. The Good & BadUnadulterated sound quality Deep bass Stylish design 4 internet radio pres...
Good Unadulterated sound quality, Deep bass, Stylish design, 4 internet radio presets, Highly informative and customizable LCD, Auxiliary 3.5mm headphone and line-in jacks...
Bad Slightly larger footprint, Occasionally unpredictable touch sensitive controls, No Mac support, Bass lacks "kick"...
Bottom line If subwoofers and Macintoshes aren't your thing, the clean cut sound and brilliant LCD of the Z-10 make it a highly enticing option for music lovers...
0%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)