location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PFI-102M ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PFI-102M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0897B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999299792 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 288719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PFI-102M ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Canon
  • - 1 pc(s)
Long product name Canon PFI-102M ink cartridge 1 pc(s) Original Magenta :
The long product name of Canon PFI-102M ink cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PFI-102M Magenta Ink Tank
More>>>
Canon PFI-102M ink cartridge 1 pc(s) Original Magenta:
The official description of Canon PFI-102M ink cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PFI-102M Magenta Ink Tank

Short summary description Canon PFI-102M ink cartridge 1 pc(s) Original Magenta:
This short summary of the Canon PFI-102M ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PFI-102M, Magenta, Pigment-based ink, 130 ml, 1 pc(s)

Long summary description Canon PFI-102M ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Canon PFI-102M ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Canon PFI-102M. Colour ink type: Pigment-based ink, Colour ink volume: 130 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
iPF500, iPF610, iPF605, iPF605L, iPF600, iPF720, iPF710, iPF700, iPF610plus, iPF605Lplus, iPF510plus, iPF510
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
130 ml
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Canon
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Other features
Print cartridge volume (metric)
130 ml
Brand Image Product code Product Stock Price from
Canon PFI-102Y ink cartridge Original Yellow Canon PFI-102Y ink cartridge Original Yellow
(show image)
0898B001 PFI-102Y 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)