location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics USB Internet Mini Phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Internet Mini Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR809602
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name USRobotics USB Internet Mini Phone :
The long product name of USRobotics USB Internet Mini Phone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Internet Mini Phone
More>>>
Short summary description USRobotics USB Internet Mini Phone:
This short summary of the USRobotics USB Internet Mini Phone data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics USB Internet Mini Phone, USB 2.0, 0 - 50 °C, -20 - 70 °C, 20 - 80%, 200 g, 150 x 44.5 x 20.3 mm

Long summary description USRobotics USB Internet Mini Phone:
This is an auto-generated long summary of USRobotics USB Internet Mini Phone based on the first three specs of the first five spec groups.

USRobotics USB Internet Mini Phone. Interface: USB 2.0. Weight: 200 g. Dimensions (WxDxH): 150 x 44.5 x 20.3 mm, Compatible operating systems: Windows XP/2000, Minimum system requirements: CD-ROM Skype software

Brand Image Product code Product Stock Price from
AVM FRITZ!Fon MT-C AVM FRITZ!Fon MT-C
(show image)
20002374 FRITZ!Fon MT-C 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics USB Internet Phone Caller ID
(show image)
USR809600A USB Internet Phone 0.00
(excl. VAT)
0 (incl. VAT)
USRobotics

USRobotics USB Internet Phone Caller ID
(show image)
USR809600 USB Internet Phone 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)