location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101HQ-30
Category: VGA Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 350470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black :
The long product name of Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F
More>>>
Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black:
The official description of Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar Coaxial VGA Video Extension Cables are designed to provide the highest video quality possible. StarTech.com coaxial VGA cables eliminate picture "ghosting" and fuzzy images inherent to non-coaxial cables, and provide superior EMI interference protection by using ferrite cores near the connector ends. They are available in a wide range of lengths from 6 ft. to 200 ft.

Short summary description Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black:
This short summary of the Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F, 10 m, Black, HDDB15 M/F

Long summary description Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black:
This is an auto-generated long summary of Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black based on the first three specs of the first five spec groups.

Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F. Cable length: 10 m, Product colour: Black. Connector(s): HDDB15 M/F

Features
Cable length *
10 m
Product colour *
Black
Other features
Connector(s)
HDDB15 M/F
Brand Image Product code Product Stock Price from
Neomounts MXT101HQ-85 VGA cable 25 m VGA (D-Sub) Black Neomounts MXT101HQ-85 VGA cable 25 m VGA (D-Sub) Black
(show image)
MXT101HQ-85 MXT101HQ-85 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-65 VGA cable 20 m VGA (D-Sub) Black Neomounts MXT101HQ-65 VGA cable 20 m VGA (D-Sub) Black
(show image)
MXT101HQ-65 MXT101HQ-65 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black
(show image)
MXT101HQ-50 MXT101HQ-50 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-25 VGA cable 7.5 m VGA (D-Sub) Black Neomounts MXT101HQ-25 VGA cable 7.5 m VGA (D-Sub) Black
(show image)
MXT101HQ-25 MXT101HQ-25 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-15 VGA cable 5 m VGA (D-Sub) Black Neomounts MXT101HQ-15 VGA cable 5 m VGA (D-Sub) Black
(show image)
MXT101HQ-15 MXT101HQ-15 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-100 VGA cable 30 m VGA (D-Sub) Black Neomounts MXT101HQ-100 VGA cable 30 m VGA (D-Sub) Black
(show image)
MXT101HQ-100 MXT101HQ-100 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-10 VGA cable 3 m VGA (D-Sub) Black Neomounts MXT101HQ-10 VGA cable 3 m VGA (D-Sub) Black
(show image)
MXT101HQ-10 MXT101HQ-10 0.00
(excl. VAT)
0 (incl. VAT)