location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4N1PSEXT15
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m :
The long product name of Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable
More>>>
Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m:
The official description of Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar PC99 4-in-1 Extension Cable allows keyboard, monitor, mouse, and speaker cables to be extended without the mess and tangle of 4 separate traditional cables. Our exclusive design takes 4 separate extension cables and fuses them into 1 neat tangle-free cable. Each connector end is color coded according to PC99 specifications for ease of identification when connecting the peripherals. The video component of the cable is constructed with high-quality mini-coaxial wire for crystal clear video quality at any resolution. Double shielding and a ferrite core on the video cable virtually eliminate any external signal interference. The audio portion of the cable is made with shielded wire and gold plated connectors for ultimate clarity.

Short summary description Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m:
This short summary of the Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable, 4.5 m, White, PCs, HDDB15 M/F, 2x 6 MiniDIN M/F, 3mm audio M/F

Long summary description Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m:
This is an auto-generated long summary of Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable White 4.5 m based on the first three specs of the first five spec groups.

Neomounts 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable. Cable length: 4.5 m, Product colour: White, Compatible products: PCs. Connector(s): HDDB15 M/F, 2x 6 MiniDIN M/F, 3mm audio M/F

Performance
Product colour
White
Cable length *
4.5 m
Performance
Compatible products
PCs
Other features
Connector(s)
HDDB15 M/F, 2x 6 MiniDIN M/F, 3mm audio M/F
Brand Image Product code Product Stock Price from
StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m
(show image)
M4N1PSEXT10 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Extension Cable, PS/2 & audio Neomounts KVM Extension Cable, PS/2 & audio
(show image)
M4N1PSEXT6 KVM Extension Cable, PS/2 & audio 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Extension Cable, PS/2 & audio Neomounts KVM Extension Cable, PS/2 & audio
(show image)
M4N1PSEXT10 KVM Extension Cable, PS/2 & audio 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM extension Cable, PS/2 Neomounts KVM extension Cable, PS/2
(show image)
3N1PS2EXT6 KVM extension Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Extension Cable PS2 7.5m KVM cable White Neomounts KVM Extension Cable PS2 7.5m KVM cable White
(show image)
3N1PS2EXT25 KVM Extension Cable PS2 7.5m 0.00
(excl. VAT)
0 (incl. VAT)