APC logo

APC SUA3000RMI2U uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142824
Info modified on:
09 Aug 2021, 16:16:36
Warranty:
2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SUA3000RMI2U uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS, 3000VA/2700W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB.<

APC SUA3000RMI2U uninterruptible power supply (UPS) 3 kVA 2700 W:

Over 10 million currently installed - the one you can trust.

APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description APC SUA3000RMI2U uninterruptible power supply (UPS) 3 kVA 2700 W:

APC SUA3000RMI2U, 3 kVA, 2700 W, 480 J, 47 dB, Sealed Lead Acid (VRLA), 3 min

Long summary description APC SUA3000RMI2U uninterruptible power supply (UPS) 3 kVA 2700 W:

APC SUA3000RMI2U. Output power capacity: 3 kVA, Output power: 2700 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 11.3 min. Product colour: Black. Weight: 43.6 kg. Bundled software: PowerChute Smart-UPS Bundle

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.