location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-4000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766677011 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Print speed: 110 mm/sec
  • - Built-in barcodes: Codabar (NW-7), EAN13, EAN8, Maxicode, Postnet, QR Code, UPC-A, UPC-E
  • - 1.81 kg
Warranty: 1 year
Long product name Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec :
The long product name of Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TD-4000, 300x300dpi/1296 dots, USB, Grey
More>>>
Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec:
The official description of Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows GDI technology revolutionized how we view and use software today, so why limit how you print your labels, receipts and tags with legacy printer restrictions?

The TD-4000 desktop bar code printer is a true GDI printer, fully compatible with Windows OS computers – including Windows 7. The TD-4000 will print on most medium/high sensitivity direct thermal media in high quality 300 dots/inch print resolution, and comes ready with everything you need to start printing including the USB cable and PT-Editor, powerful but easy to use design software application.

Use PT-Editor to add bar codes, lines, curves, text and graphics, and print by typing in your data or link to a Microsoft Excel or Access database file or SQL server and select one or multiple records. Or, use your own Windows-based software application as the TD-4000 comes with a WHQL certified Windows-based printer driver and is compatible with many third party Windows-based software applications.

Unlike competitive models that require printing using their resident fonts and bar codes, the TD-4000 is host-based and can print text, bar codes and graphics from software, up to 4.3 inches/second. The built-in automatic cutter reliably trims receipts and continuous labels to your desirable length, or configure it to cut after printing die cut labels – either one at a time or after printing a strip of multiple labels. The TD-4000 is built around a mechanism with a history of reliability and comes with a 1 year limited warranty and toll free customer support.

With this combination of high performance, value add and reliability, why not experience this for yourself and see why the TD-4000 is the best value desktop bar code printer for your Windows-based application.

- Complete barcode software and label printing solution
- Uses Genuine Brother or most medium/high sensitivity direct thermal label, receipt and tag media up to 4" wide
- Fully compatible with Windows OS computers, including Windows 7
- Includes PT-Editor 5 professional barcode and label design/print software application
- Prints high quality 300 dpi text, graphics and barcodes
- Fast, host based printing – up to 4.3 ips
- Download templates and print from a barcode scanner, keyboard or other standalone device
- Reliable built-in automatic cutter
- Clam shell cover and no spindle, drop in roll design
- USB 2.0 and RS-232C serial interface connectivity

Short summary description Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec:
This short summary of the Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TD-4000, Direct thermal, 300 x 300 DPI, 110 mm/sec, Grey

Long summary description Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec:
This is an auto-generated long summary of Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec based on the first three specs of the first five spec groups.

Brother TD-4000. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 110 mm/sec. Product colour: Grey

Printing
Print technology *
Direct thermal
Maximum resolution *
300 x 300 DPI
Print speed *
110 mm/sec
Print speed
92 lpm
Vertical printing
Yes
Paper handling
Maximum label width
10.2 cm
Maximum label length
3 m
Maximum roll diameter
10.2 cm
Media thickness
0.08 - 0.155/0.170 mm
Ports & interfaces
PC connected
Yes
Standard interfaces
RS-232C
Performance
Internal memory
2 MB
Built-in barcodes
Codabar (NW-7), EAN13, EAN8, Maxicode, Postnet, QR Code, UPC-A, UPC-E
Number of fonts
5
Tape cutting
Automatic
Number of styles
9
Design
Product colour *
Grey
Power
Power requirements
220-240VAC, 50/60 Hz, 1.8A
System requirements
Mac compatibility
No
Compatible operating systems
Windows XP/7, Windows Vista
Minimum storage drive space
70 MB
Minimum RAM
128 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
173 mm
Depth
229 mm
Height
158 mm
Weight
1.81 kg
Packaging data
Package dimensions (WxDxH)
360 x 229 x 248 mm
Packaging content
Bundled software
P-touch PT-Editor 5.0, Transfer Manager 2.1, Transfer Express, Library 2.1
Logistics data
Harmonized System (HS) code
84433210
Other features
Label type
RD
Dimensions (WxDxH)
173 x 229 x 158 mm
Network ready
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:20
Uk has collected 2 expert reviews for Brother TD-4000 label printer Direct thermal 300 x 300 DPI 110 mm/sec and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2015-09-10 10:21:20
The Brother TD-4000 is a distant cousin to the Editors’ Choice Brother QL-700. Both are label printers, and both come with the same label-printing program. But where the QL-700 is strong on versatility, with a wide range of label types and even the abilit...
Bottom line The Brother TD-4000 label printer can print 100 address labels in 34 seconds...
80%
pcmag.com
Updated:
2015-09-10 10:21:20
The Brother TD-4000%displayPrice% at %seller% is a distant cousin to the Editors' Choice Brother QL-700$54.99 at Amazon. Both are label printers, and both come with the same label-printing program. But where the QL-700 is strong on versatility, with a wid...
Good Fast. Automatic cutter. Label widths up to 4 inches. Label printing program plus driver for printing from standard applications.
Bad Doesn't print FedEx labels or print labels from UPS Web site...
Bottom line The Brother TD-4000 label printer delivers fast speed, an automatic cutter, and a choice of label sizes ranging from address labels to 4 by 6 labels to a continuous roll at four inches wide...
80%
Brand Image Product code Product Stock Price from
Brother TD-4100N label printer Direct thermal 300 x 300 DPI 110 mm/sec Brother TD-4100N label printer Direct thermal 300 x 300 DPI 110 mm/sec
(show image)
TD-4100N TD-4100N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)