BlackBerry logo

BlackBerry Curve 8520 6.25 cm (2.46") Single SIM BlackBerry OS 1150 mAh Black

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21390
Info modified on:
27 Feb 2024, 15:01:13
Long product name BlackBerry Curve 8520 6.25 cm (2.46") Single SIM BlackBerry OS 1150 mAh Black:

8520 Curve - 850 / 900 / 1800 / 1900MHz GSM/GPRS/EDGE, 2.46", 320 x 240, 65k, TFT MCD, 2.0MP Camera, 256MB, Bluetooth 2.0+EDR, Wi-Fi, 106g

Short summary description BlackBerry Curve 8520 6.25 cm (2.46") Single SIM BlackBerry OS 1150 mAh Black:

BlackBerry Curve 8520, 6.25 cm (2.46"), 320 x 240 pixels, BlackBerry OS, Black

Long summary description BlackBerry Curve 8520 6.25 cm (2.46") Single SIM BlackBerry OS 1150 mAh Black:

BlackBerry Curve 8520. Display diagonal: 6.25 cm (2.46"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: BlackBerry OS. Battery capacity: 1150 mAh. Product colour: Black. Weight: 106 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.