HP logo

HP Premier Leather Belt Case Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163467
Info modified on:
27 May 2019, 22:18:13
Warranty:
features: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Premier Leather Belt Case Black:

Protect your iPAQ Pocket PC and give it a stylish and professional look with an ultra-soft leather case.

HP Premier Leather Belt Case Black:

Protect your HP iPAQ h1900, h2200, and h4100 series or other slim Pocket PC with this stylish and convenient leather belt case.

Short summary description HP Premier Leather Belt Case Black:

HP Premier Leather Belt Case, 36.8 g, 130 x 80 x 30 mm

Long summary description HP Premier Leather Belt Case Black:

HP Premier Leather Belt Case. Weight: 36.8 g. Dimensions (WxDxH): 130 x 80 x 30 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.