location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington MicroSaver® DS Laptop Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MicroSaver® DS Laptop Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64343
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896643432 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name Kensington MicroSaver® DS Laptop Lock :
The long product name of Kensington MicroSaver® DS Laptop Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The first line of defence.
More>>>
Kensington MicroSaver® DS Laptop Lock:
The official description of Kensington MicroSaver® DS Laptop Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Losing your laptop is unthinkable. Protect your computer with incomparable security, the disc lock. The most advanced disc locking technology is featured with high-carbon steel cables, external braided steel sheath, and patented T-bar locking mechanism that attaches to the standard Kensington security slot found in 99% of laptop and computer devices. From Kensington, the world leader in laptop security.

- Highest level of security with disc style flat key lock, steel cable with carbon tempered steel core and stainless steel braided sheath
- Advanced, nearly impenetrable disc-lock technology
- Patented T-bar lock head
- Multi-stranded 1800mm long, 5.5mm thick high-carbon aircraft-grade steel cable with carbon tempered steel core
- 3 layers of cable strength: carbon tempered steel core, aircraft-grade steel cable, external steel braided sheath
- Two keys supplied
- Online key code Register & Retrieve™ and replacement service
- Custom keyed options available

Short summary description Kensington MicroSaver® DS Laptop Lock:
This short summary of the Kensington MicroSaver® DS Laptop Lock data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington MicroSaver® DS Laptop Lock, 1.8 m

Long summary description Kensington MicroSaver® DS Laptop Lock:
This is an auto-generated long summary of Kensington MicroSaver® DS Laptop Lock based on the first three specs of the first five spec groups.

Kensington MicroSaver® DS Laptop Lock. Cable length: 1.8 m

Weight & dimensions
Cable length *
1.8 m