location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB/Analog Headset Headphones Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB/Analog Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y8518
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo USB/Analog Headset Headphones Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Supraaural 30 - 18000 Hz 32 Ω
Warranty: 1 year Limited – customer carry-in exchange.
Long product name Lenovo USB/Analog Headset Headphones Wired :
The long product name of Lenovo USB/Analog Headset Headphones Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB/Analog Headset
More>>>
Lenovo USB/Analog Headset Headphones Wired:
The official description of Lenovo USB/Analog Headset Headphones Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB/Analog Headset offers:
- Adjustable headband for a perfect fit
- Ear pads that automatically adjust and tilt for maximum comfort
- Single-sided cable to keep your chin and neck free
- Adjustable, pivot-able, and bendable noise cancelling microphone
- Headphone
- Frequency response - 30 to 18000 Hz
- Impedance - 32 ohms
- In-line volume and mute controls let you adjust volume intensity and enable you to converse privately
- Microphone
- Frequency response - 80 to 15000 Hz
- Impedance - 2 KOhms
- USB plug and play, no sound card required
- USB 2.0 Full Speed compliant
- USB Audio Device Class Specification V1.0
- Detachable USB adapter with 2 3.5-mm jacks
- Cable 3.0m (9.28 ft)
- Power consumption - 30mA Stanby; 50mA Talk/Playback.

Short summary description Lenovo USB/Analog Headset Headphones Wired:
This short summary of the Lenovo USB/Analog Headset Headphones Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB/Analog Headset, Wired, 30 - 18000 Hz, 130 g, Headphones

Long summary description Lenovo USB/Analog Headset Headphones Wired:
This is an auto-generated long summary of Lenovo USB/Analog Headset Headphones Wired based on the first three specs of the first five spec groups.

Lenovo USB/Analog Headset. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 30 - 18000 Hz. Cable length: 3 m. Weight: 130 g

Performance
Product type *
Headphones
Cable length
3 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Headphone frequency
30 - 18000 Hz
Headphones
Impedance
32 Ω
Weight & dimensions
Weight
130 g
Other features
Dimensions (WxDxH)
178 x 165 x 51 mm
I/O ports
1 x 4 pin USB Type A
Compatible operating systems
Microsoft Windows 2000, Windows XP