location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ h2200 900 mAh Battery industrial rechargeable battery

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ h2200 900 mAh Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA110A#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:09:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP iPAQ h2200 900 mAh Battery industrial rechargeable battery :
The long product name of HP iPAQ h2200 900 mAh Battery industrial rechargeable battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Made of quality 900 mAh Lithium-Ion, this battery will keep your iPAQ 2200 series handheld up and running during important meetings and on lengthy flights. Recharge either in your iPAQ or in the cradle.
More>>>
HP iPAQ h2200 900 mAh Battery industrial rechargeable battery:
The official description of HP iPAQ h2200 900 mAh Battery industrial rechargeable battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Made of quality 900 mAh Lithium-Ion, this battery will keep your iPAQ 2200 series handheld up and running during important meetings and on lengthy flights. Recharge either in your iPAQ or in the cradle.

Short summary description HP iPAQ h2200 900 mAh Battery industrial rechargeable battery:
This short summary of the HP iPAQ h2200 900 mAh Battery industrial rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ h2200 900 mAh Battery, 3.04 kg, 2880 pc(s)

Long summary description HP iPAQ h2200 900 mAh Battery industrial rechargeable battery:
This is an auto-generated long summary of HP iPAQ h2200 900 mAh Battery industrial rechargeable battery based on the first three specs of the first five spec groups.

HP iPAQ h2200 900 mAh Battery. Weight: 3.04 kg. Products per pallet: 2880 pc(s)