location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Treo 700w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TREO 700W
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g :
The long product name of Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Treo 700w - Microsoft Windows Mobile 5.0, Intel XScale PXA272 312 MHz, 32 MB RAM, 128 MB ROM, 2.5" TFT Touchscreen 240 x 240, CDMA800, CDMA1900, QWERTY, MMC, SD, SDIO, USB 1.1, Bluetooth 1.2, IrDA 1.2, 1.31MP camera
More>>>
Short summary description Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g:
This short summary of the Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g data-sheet is auto-generated and uses the product title and the first six key specs.

Palm Treo 700w, 6.35 cm (2.5"), 240 x 240 pixels, 45.25 x 45.25 mm, TFT, 65536 colours, 0.032 GB

Long summary description Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g:
This is an auto-generated long summary of Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g based on the first three specs of the first five spec groups.

Palm Treo 700w. Display diagonal: 6.35 cm (2.5"), Display resolution: 240 x 240 pixels. Internal memory: 0.032 GB, Flash memory: 0.128 GB, Compatible memory cards: SDIO. Processor frequency: 0.312 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 22:31:19
Uk has collected 25 expert reviews for Palm Treo 700w handheld mobile computer 6.35 cm (2.5") 240 x 240 pixels 178 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
theglobeandmail.com
Updated:
2014-03-20 05:13:34
You thought the apocalypse was upon us when Apple switched to processor chips from Intel, which Mac fans had considered the Dark Side for more than 20 years? Well, try this on for size: Palms new Treo 700W cellphone-organizer runs on software from Mic...
0%
techreviewsource.com
Updated:
2013-11-20 22:30:31
Palm has unveiled its first Palm Treo PDA with the Microsoft Windows Mobile 5 operating system. It has been a long awaited device and it's finally here and available to Verizon customers plus some other providers. From what we've seen from this h...
Good Easy to use, lots of awesome functions, great bundled software package, uses Windows Mobile 5 operating system...
Bad No integrated WiFi support, Editors' Rating:...
80%
pcworld.com_techhive.com
Updated:
2013-11-20 22:30:31
This hybrid PDA/cell phone combines Palms hardware with Microsofts OS--and the result is a pretty happy union.
Good Plenty of accessbile memory, Works well as a phone...
Bad Keys can be difficult to use for typing, poor talktime battery life...
Bottom line This hybrid PDA/cell phone combines Palms hardware with Microsofts OS--and the result is a pretty happy union.
74%
pocketpcmag.com
Updated:
2013-11-20 22:30:32
Palm Treo 700w/wx and 750...
0%
techgage.com
Updated:
2013-11-20 22:30:32
Error getting review...
0%
Pocketnow.com
Updated:
2013-11-20 22:30:32
We seldom have the opportunity to compare the experience of one operating system with that of another on the same exact device. The Palm Treo 700 is one such case. Many prospective Treo buyers are now presented with an obstacle: the same hardware, dif...
0%
ubergizmo.com
Updated:
2013-11-20 22:30:32
Palm just released the Treo 700w Updater 1.10 that contains many improvements including Microsoft’s direct push technology. After a long install (20mn or so) the Treo 700w rebooted and I changed my Active Sync Schedule setting to “as items arr...
0%
gadgetell.com
Updated:
2013-11-20 22:30:33
Design - 8 - The 700 has a nice feel to it, about the same as the 650. There are two action keys beneath these are the soft keys are the Talk, Start, OK, and End buttons, with the five-way navigation in the center. It is weighted well for typing. The n...
75%
pocketpcthoughts.com
Updated:
2013-11-20 22:30:33
Palms first effort in the Windows Mobile arena has yielded one of the most talked-about Windows Mobile devices of all time. The form factor, plus Palms customizations, makes it pocketable and usable as a phone, but does it make for a good Windows Mob...
Good Fast EVDO access, Topnotch onehandability, Compact size, good for phone use, Broad support.
Bad Smaller, square screen incompatible with some applications, No WiFi, Less than ideal memory, Soso multimedia performance.
Bottom line Palms first effort in the Windows Mobile arena has yielded one of the most talked-about Windows Mobile devices of all time. The form factor, plus Palms customizations, makes it pocketable and usable as a phone, but does it make for a good Windows Mob...
0%
thelobeandmail.com
Updated:
2013-11-20 22:30:33
You thought the apocalypse was upon us when Apple switched to processor chips from Intel, which Mac fans had considered the Dark Side for more than 20 years? Well, try this on for size: Palms new Treo 700W cellphone-organizer runs on software from Mic...
0%
Laptopmag.com
Updated:
2013-11-20 22:30:33
The Treo 700w, the first Palm smart phone to run Windows Mobile, is less a sequel to the wildly popular Treo 650 than a side project to appeal to IT managers and users who want to tap into Verizon’s blazing EV-DO network. This device should satisfy...
Good Fast EV-DO data, Today screen enhancements save time, Excellent call quality, Voice dial function and PDF viewer included...
Bad Not as easy to use as the Palm version, Could use a faster processor, No Wi-Fi, Windows XP required for Bluetooth and WMP 10 syncing...
60%
gcn.com
Updated:
2013-11-20 22:30:41
The unit we tested came with Verizon as the cellular service provider. Calls sounded great with the standard onboard speaker, though much better with an optional stereo headset plugged into the 2.5mm jack. Verizon connects the Treo to its high-speed...
0%
brighthand.com
Updated:
2013-11-20 22:30:43
by Adama Brown, with contributions by Brian Beeler and Andrew Baxter Good gadget or evil impostor? Palm's newest smartphone sparked fervent partisanship before it was even out, but now we have a final breakdown of the good, the bad, and the ugly. This...
Bottom line Despite the fact that it doesn't have WiFi, or more RAM, or a better screen, the Treo 700w is still a fine little device. It's primarily business-oriented, with a minimum of luxuries--practically the very definition of the Treo line. But as with its p...
0%
mobileburn.com
Updated:
2013-11-20 22:30:43
It was rumored to exist for a long time and was finally shown at CES this year. And it was worth the wait. It turns out that the Treo 700w is not only Palms first Windows Mobile device, but it is a great one as well.
Good EVDO, onehanded operation, OTA sync/push email...
Bad Poor camera, lowres display, no scroll wheel...
Bottom line There is little bad to be said about Palms Treo 700w. If you are a fan of Microsoft OS devices, or if you simply want a powerful and easy to use PDA phone, the 700w is my top pick. The form factor and ergonomics are very nice, and Palms own tweaks to...
95%
pocketpccentral.net
Updated:
2013-11-20 22:30:46
As PDA Phones go, the Treo 700w ranks high in usability, with intuitive and surefooted performance both as a phone and as a PDA. Though the 700w is as large and weighty as other Windows Mobile PDA phones on the market today, Palms attention to deta...
0%
pdastreet.com
Updated:
2013-11-20 22:30:52
Palm, Inc.s Treo series of smartphones have regularly made the list of the "it" gadgets favored by the digirati. But while the Treo has heretofore been available only with the Palm operating system (OS), the new Treo 700w?available exclusively from...
0%
smartphonetoday.com
Updated:
2013-11-20 22:30:53
Palm, Inc.s Treo series of smartphones have regularly made the list of the "it" gadgets favored by the digirati. But while the Treo has heretofore been available only with the Palm operating system (OS), the new Treo 700w—available exclusively from...
0%
mobiletechreview.com
Updated:
2013-11-20 22:30:53
The Treo 700w will undoubtedly, like the Palm OS Treo 650, be one of the most hottest smartphones on the market this year. It boasts the extremely popular Treo design and usability married to the power of Windows Mobile 5.0. If youre a Pocket PC fan...
60%
pcmag.com
Updated:
2013-11-20 22:30:54
The most usable one-handed Pocket PC, the Palm Treo 700w, will be welcome in Microsoft-dominated workplaces looking for an e-mail-oriented phone that works with the latest Exchange servers. We cant recommend it as enthusiastically for individual con...
Good Excellent one-handed dialing and contacts. Zippy EV-DO speeds. Good phone reception.
Bad Small screen. Shortage of RAM causes crashes. Cant use as PC modem.
Bottom line The first Windows Treos form factor is still attractive, but this isnt as much of a step forward as we would have liked...
60%
everythingtreo.com
Updated:
2013-11-20 22:30:57
Palms recently released Treo 700w is the first Palm Smartphone to run the Windows Mobile operating system thus giving the Treo Smartphone an extreme software makeover. As such, there are major changes from the Palm OS operating system of the Treo 650...
0%
informationweek.com
Updated:
2013-11-20 22:30:58
For many of us (namely, we who have managed to avoid Crackberry addiction) the PDA wars have long been viewed as a battle between two camps: The Palm and the "dark side" (i.e., the Pocket PC and Windows Mobile camp). Palm has represented the last footh...
0%
tech-faq.com
Updated:
2013-11-20 22:31:10
Palm is a very innovative hardware manufacturer that really came to the forefront of the technology boom when they invented the various Palm Pilots in the late 1990s, and ever since they have been blazing a technological trail of creation, that has...
0%