location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MegaBook L710-016NL, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L710-016NL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:04:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 GHz
  • - 43.2 cm (17")
  • - 1 GB DDR-SDRAM
  • - 80 GB
  • - Bluetooth
  • - 3 h
  • - Windows XP Home Edition
Long product name MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition :
The long product name of MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MegaBook L710-016NL, Black
More>>>
MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition:
The official description of MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

17-inch 16:10 widescreen display
The impressive 17-inch widescreen offers exceptional clarity and outstanding durability. The large display provides eye-soothing performance and renders extremely clear picture quality to enhance your viewing pleasure. You can enjoy your favorite DVD movies like you never did before!

Ergonomically Designed Keyboard
The L710 keyboard has a good layout which is perfect for those long typing sessions. The key placement is easily within reach without any need to lift the wrist, making it easy to type at full speed without making mistakes.

Stay cool with MSI ACS (Advanced Cooling System)
The ACS (Advanced Cooling System) is a unique technology provided only by MSI. Computers are heat-sensitive; therefore MSI has come out with its own heat dissipation technology - the Advanced Cooling System (ACS). You don't have to worry about excessively high temperature while using your notebook. Enjoy working in a cool environment anytime!

802.11b/g Wireless Function
The Intel® PRO/Wireless network connection has both 802.11b and rapid 802.11g wireless networking capabilities. It is designed to maintain high throughput at longer ranges in office or home environments, along with efficient use of power to enable longer system battery life. Enjoy the freedom and flexibility to work and play without hunting for a phone jack, network cable, or plugging in a special card. With speeds up to 54Mbps at 2.4 GHz, the Intel PRO/Wireless Network connection enables fast, blazing network connections.

Bluetooth Supported
MSI MEGA BOOK Bluetooth module is designed to provide a solution for Bluetooth connectivity. It extends your notebook up to 7 Bluetooth device notes. It also fully supports Wide Range Self Power Mode for USB 2.0/1.1/1.0 Devices.
A wide range of compatible profiles enable Bluetooth Star Hub to communicate with Bluetooth mouse/ keyboard/ game pad, and exchange your favorite photo/music files with Bluetooth embedded cellular phone and handheld device.

4-in-1 Card Reader
Link your digital equipment, like digital camera, with the 4-in-1 card reader. Transfer photos with ease from your digital camera to your L710. The 4-in-1 card reader accepts various popular types of memory cards such as MS, MS Pro, MMC, and SD, thus there is no need to buy an additional card reader.

Live-update technology from MSI
MSI Live Update can automatically detect and flash the firmware under the Windows environment. You can set the schedule of the firmware and update the driver with the on-schedule connection to MSI's dedicated server, thereby helping you keep your system in its most optimum status.

Short summary description MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition:
This short summary of the MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook L710-016NL, Black, 1.8 GHz, 43.2 cm (17"), 1 GB, DDR-SDRAM, 80 GB, Windows XP Home Edition

Long summary description MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook L710-016NL, Black 43.2 cm (17") 1 GB DDR-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook L710-016NL, Black. Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"). Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 3.2 kg

Display
Display diagonal *
43.2 cm (17")
Processor
Processor frequency *
1.8 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Realtek ALC882
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
3 h
Weight & dimensions
Width
395 mm
Depth
278 mm
Height
26.5 mm
Weight *
3.2 kg
Hard drive
Storage drive height
9.5 mm
Other features
AC adapter included
Yes
Infrared data port
No
Expansion slots
1x ExpressCard
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92