location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nuvi 3790
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00858-36
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen 800 x 480 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black :
The long product name of Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

nuvi 3790, Europe, Premium traffic, 4.3", 800x480, TFT WQVGA, Bluetooth, microSD, 113.4g
More>>>
Short summary description Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black:
This short summary of the Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nuvi 3790, Internal storage, 3D, 10.9 cm (4.3"), 800 x 480 pixels, LCD, 96.8 x 57.1 mm (3.81 x 2.25")

Long summary description Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black:
This is an auto-generated long summary of Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black based on the first three specs of the first five spec groups.

Garmin nuvi 3790. Map storage: Internal storage, Map view options: 3D. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels, Display: LCD. Form factor: Fixed, Product colour: Black, Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Weight: 113.4 g, Width: 122 mm, Depth: 8.9 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-01-19 04:48:36
Uk has collected 51 expert reviews for Garmin nuvi 3790 navigator Fixed 10.9 cm (4.3") LCD Touchscreen 113.4 g Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
computeractive.co.uk
Updated:
2017-01-19 04:46:53
Like Tomtom's Go Live 1000, the Garmin Nuvi 3790T sat-nav device uses a newer hard 'capacitative' touchscreen, which makes it more responsive and more resistant to damage when the screen is pressed.It comes with a small windscreen mount and a car charg...
Good Slim and compact; great screen and map quality; comes with traffic subscription...
Bad Voices are a little staid; doesn't show nextturn road names; initial crashes and glitches...
Bottom line A slick sat-nav but it has a couple of minor flaws and omissions...
80%
technoodling.net
Updated:
2017-01-19 04:47:25
Here's a 3 minute video review of the Garmin 3790 and how it works in the Philippine setting. Current SRP is $449.You can download Philippine maps for your Garmin device at OpenstreetMap.org.ph or Roadguide.ph .Video shot on Canon S95 and edited on Final...
0%
digitalversus.com
Updated:
2017-01-19 04:47:30
More than any other sat nav, the Garmin nüvi 3790T has led us to question whether it's really worth having a dedicated sat nav or better just to go for a smartphone app.The ultra-slim format and look of the 3790T give it the feel of an iPhone... which...
Good Thoughtful design, slim and light, Welldefined display and 3D maps, Good responsiveness in menus, Functional vocal commands, Functional vocal commands...
Bad No nüLink! connected services, No FM transmitter, Predictive text could be improved, Address search problematic with voice recognition...
Bottom line Ultra-slim, light and well finished, the Garmin 3790T is the nicest looking sat nav we've seen. It has a nice high res screen, good responsiveness and aims to supply what is quite a gamut of features for such an easily transportable model. The lack of...
80%
EISA.eu
Updated:
2017-01-19 04:47:42
Garmin’s latest offering puts the ‘Portable’ into the phrase ‘Portable Navigtion Device’. Looking far more like a smartphone this ultra slim 8.95mm GPS features a 4.3-inch (10.92 cm) multitouch LCD display which will operate in both portrait and landsc...
0%
hardwarezone.com.ph
Updated:
2017-01-19 04:47:43
GPS units used to be chunky, unattractive gadgets, but that has changed recently, as companies like Holux are streamlining their designs and making their GPS units more attractive. Garmin is the latest GPS maker to join the fray and this is the ultra-slim...
Bottom line At S$579, the nuvi 3790T certainly comes at a premium price, but it's one of the best GPS devices we have used. All things considered, it looks fantastic, navigates well, and therefore deserves our hearty recommendation...
0%
trustedreviews.com
Updated:
2017-01-19 04:47:49
Most of the excitement in the sat-nav market has revolved around mobile data-enabled live services and the increasing importance of smartphone apps. But the standalone personal navigation device (PND) has mostly remained quite chunky. With the nuvi 3790T...
Bottom line The Garmin nuvi 3790T is one of the few sat-navs we've come across that elicits desire before you've even turned it on. Fortunately, when you do, the attractive looks are matched by a capable set of features as well. If you're a regular rush hour commuter...
90%
thestar.com.my
Updated:
2017-01-19 04:47:54
Next time someone tells you to get lost, say "why not?" It'll give you a great opportunity to bust out the sleek and unbelievably slim Garmin Nuvi 3790 GPS. MIND YOUR LANGUAGE : Never swear at a voice command-enabled GPS, unless you really want to "...
Good Excellent GPS in a slim package; friendly interface.
Bad Voiceactivated features can be hilarious.
Bottom line Despite its quirks, we have to say that overall, we like the Garmin Nuvi 3790. It's got a slick user interface, it's packed with features that helps us find our way, and, gosh darn it, it looks good. Whether you're set for an adventurous road trip or...
80%
theregister.co.uk
Updated:
2017-01-19 04:47:57
With the Nüvifone M10 Garmin seemed intent on making a phone like a PND. Now with the 3790T it's going the other way, making a PND that looks and feels like a phone complete with a capacitive glass screen, super-skinny profile and hefty £300 price tag...
Bottom line Without a doubt the most stylish PND on the market the 3790T has a superbly slick UI and a lovely screen. Also the size and weight make it perfect for carrying about with you when using shanks's pony. Yet the features alone didn't outweight the fact t...
65%
stuff.tv
Updated:
2017-01-19 04:48:16
Everything about the 3970T in this respect is superlative. Whether locking onto satellites, moving through menus, searching the database for postcodes or POIs; it's one of the quickest and most convenient GPS around, matched only by the TomTom Go Live...
Good Exquisite design. Responsive. Excellent battery life...
Bad Pricey. TomTom's map interface is clearer. No data updates...
Bottom line Stunning looks with a fast processor to match, this is a truly modern sat-nav...
100%
techadvisor.co.uk
Updated:
2017-01-19 04:48:21
Product Code: 010-00858-20 The Garmin nuvi 3790T is the sexiest, sleekest and best-looking GPS unit we've ever seen. Most GPS units have employed a similar form factor for a number of years — generally housing a resistive touchscreen in a bulky plast...
Bottom line The Garmin nuvi 3790T is drop-dead gorgeous. If you're willing to pay its premium price you'll get a navigation device that not only looks good, but offers excellent build quality, a great screen and what we think is the best overall navigational expe...
90%
goodgearguide.com.au
Updated:
2017-01-19 04:48:23
Most GPS units have employed a similar form factor for a number of years — generally housing a resistive touchscreen in a bulky plastic case. Garmin has gone against the grain with the nuvi 3790T, banking on an ultra-thin design and a high resolution...
Good Design and build quality, capacitive touchscreen, simple and effective UI, voice commands, traffic updates, safety alerts, lane guidance...
Bad Expensive, glossy screen, no ambient light sensor, slightly slower at getting a GPS fix and rerouting than other Garmin satnavs...
Bottom line The Garmin nuvi 3790T is drop-dead gorgeous. If you're willing to pay its premium price you'll get a navigation device that not only looks good, but offers excellent build quality, a great screen and what we think is the best overall navigational experien...
90%
techradar.com
Updated:
2017-01-19 04:48:25
Wow. If sat nav heaven is having Angelina Jolie jump into the passenger seat and asking you where you want to go, then the Garmin Nuvi 3790T comes a very, very close second. With looks akin to the current iPhone 4G (but with better reception), the Garm...
Good PhotoReal junctions, User interface, nuviRoutes...
Bad Robotic voice, Poor speaker, It's a lot of money...
90%
electronicsme.com
Updated:
2017-01-19 04:47:44
Garmin nuvi 3790T GPS, which offers the complete best in features, capabilities, and performance over the two preceding slim-line models. Unfortunately, the price does not seem to be able to justify its potential, and the presence of "pop-up" ads in tr...
Bottom line The Garmin nuvi 3790T would be the nearly-perfect navigational system had Garmin reinforced the thin and sometimes flimsy device platform, as well as taken steps to alert consumers of the pop-up ads. Many consumers purchase the GPS with "lifetime traff...
88%
gpslodge.com
Updated:
2017-01-19 04:47:47
The Garmin Nuvi 3790T brings a fresh physical and interface design to the GPS category that makes using the navigator a pleasure; not overly touted as a major improvement, but clearly tipping the awesomeness scale is the quality of the screen. The new...
Bottom line The Garmin Nuvi 3790T/LMT is hands down the best GPS I've ever used offering a new brighter, higher quality view into the world of GPS navigation. The thin design, higher definition, multi-touch screen and the ability to rotate the screen to portrait o...
0%
pocketgpsworld.com
Updated:
2017-01-19 04:47:49
The 3790T is a very nice device with a lot of unique features. The voice command is truly amazing and the fact you can even activate it without any button presses is a massive plus point. Every person I've shown the device to has been impressed with t...
0%
macworld.com
Updated:
2017-01-19 04:47:55
The newest top-of-the-line Garmin Nuvi 3790T is sleek, sexy, and stylish—words you wouldn't normally associate with a GPS device. For its new 3000 series of Nuvis, Garmin completely redesigned the case and the screen. The Nuvi 3790T sports a new 4.3-in...
Good Multitouch zoom, High-resolution 800-by-480-pixel screen...
Bad Traffic reports are advertising-supported...
Bottom line The Nuvi 3790T is a nicely designed GPS with a sleek, light case, and the 800 by 480 screen packs a lot of information onto the display. But for the device's premium price of $450, I would have expected advertising-free live traffic and lifetime map u...
80%
techreviewsource.com
Updated:
2017-01-19 04:47:59
Garmin's latest GPS, the Nuvi 3790T, is one of their newest GPS units that are at the top of their product line. It has a 4.3-inch glass muiti-touch display with an 800 x 480 resolution display. It's also extremely stylish and offers many features...
Good Very sleek design, 800 x 480 display with multitouch, Advanced route features...
Bad Adsupported realtime traffic, Voice commands are limited in scope...
80%
pcworld.com_techhive.com
Updated:
2017-01-19 04:47:59
The newest top-of-the-line Garmin Nuvi 3790T is sleek, sexy, and stylish--words you wouldn't normally associate with a GPS device. For its new 3000 series of Nuvis, Garmin completely redesigned the case and the screen. The Nuvi 3790T sports a new 4.3-i...
Good Multitouch zoom, High-resolution 800-by-480-pixel screen...
Bad Traffic reports are advertising-supported, Expensive...
Bottom line Expensive dedicated GPS device is pleasing to use and has a multitude of features, including a high-resolution multitouch screen...
80%
consumersearch.com
Updated:
2017-01-19 04:48:03
Experts are unanimously impressed with Garmin's newest top-of-the-line GPS unit, the Garmin nuvi 3790T. Reviews say it looks a lot like an iPhone, with a thin profile, easy-to-use multitouch screen and bright, beautiful maps. It doesn't connect to the...
Good Sleek design, Gorgeous multitouch display, Learns traffic patterns in your area, Free lifetime traffic info...
Bad Owners aren't as pleased as experts, Voice commands get mixed reviews, Poor builtin speaker (mount speaker is fine), Popup ads, Expensive...
0%
pcmag.com
Updated:
2017-01-19 04:48:21
The Garmin nüvi 3790T is a real beauty. For starters, it's the first GPS we've tested that features a glass capacitive touch screen, so you can pinch, zoom, and swipe to move around menus and maps. Unlike last year's high-end nüvi 1690 ($499.99, ) whic...
Good Strikingly thin, First GPS with a glass-capacitive, multi-touch screen and built-in accelerometer, Beautiful, high-resolution graphics, Accurate routing, Fast recalculations...
Bad Very expensive, Occasional ads...
Bottom line The Garmin nüvi 3790T is a solid navigator that raises the bar for the standalone GPS category, with its slim build, ultra-high-resolution screen, flexible routing and traffic, and gorgeous terrain mapping...
80%
engadget.com
Updated:
2017-01-19 04:48:27
For the most part, standalone navigators have retained their same form factor for the better part of the last five years. Each one looked like the other, with the main differentiators being a fold-out or integrated antenna and a big or small display. With...
Good Super slimGreat featuresWorld-class user interface...
Bad Slow to acquire GPS signalVoice robot needs updatingNo European maps...
0%
gpsmagazine.com
Updated:
2017-01-19 04:48:33
This review was written using a production, retail boxed version purchased from Amazon.com. Garmin's WebUpdater was run to bring the software up to the current version as of this writing, version 2.20. The unit was tested for several weeks of real-w...
100%
about.com
Updated:
2017-01-19 04:48:33
It's said that competition makes you stronger, and that appears to be the case with the new Nuvi 3700-series from Garmin. Garmin has always been aggressive about introducing new models, but the onslaught of smartphone competition in the turn-by-turn na...
90%
gpsinformation.net
Updated:
2017-01-19 04:48:36
The Garmin nuvi 3790 LMT is currently the top of the line automotive unit from Garmin. It is a full feature navigator and the LMT denotes that included in the package is lifetime map and traffic updates. It was originally listed for $499, but as of F...
0%