location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP3600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2868B004
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:19:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI
  • - Inkjet
  • - USB port
Long product name Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI :
The long product name of Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP3600, 17/26ppm, 9600x2400DPI, 203x254mm, 5.6kg, black
More>>>
Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI:
The official description of Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remarkable Photo Printer with Individual Ink Tanks and PictBridge.
You're going to love the results from this compact photo printer. Its new 5-color ink system - four dye-based inks and a pigment-based black ink - produces vivid colors and bold, black text. Patented print head technology lets you create long-lasting photos with resolution up to an amazing 9600 x 2400 color dpi1. How fast? A photo lab-quality 4'" x 6'" borderless print takes only about 41 seconds2.

You can also print photos directly from a compatible digital camera or camera phone3 - no computer required! The two paper trays let you store both plain and photo paper, so you're always print-ready. And the included software features Auto Photo Fix, which corrects redeye and enhances your images.

Short summary description Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI:
This short summary of the Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP3600, Inkjet, 9600 x 2400 DPI, Direct printing

Long summary description Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI:
This is an auto-generated long summary of Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP3600. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Features
Market positioning *
Home & office
Input & output capacity
Total input capacity
150 sheets
Maximum input capacity
300 sheets
Paper handling
Paper tray media types
Envelopes, Photo paper
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
41 dB
Power
Power consumption (printing) *
16 W
Power consumption (sleep)
1.3 W
Weight & dimensions
Weight
5.6 kg
Other features
Dimensions (WxDxH)
432 x 297 x 152 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible ink types, supplies
1, 2 & 5
Print speed (black, normal quality, A4/US Letter)
26 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Compatible operating systems
Windows Vista/XP/2000 Mac 10.3.9 - 10.5
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:32:46
Uk has collected 14 expert reviews for Canon PIXMA iP3600 photo printer Inkjet 9600 x 2400 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 22:32:46
Although all-in-one machines outstrip sales of single-function printers, there are good reasons why you may not need the extra functions of a combined device. You may already have a flatbed scanner or do very little scanning or copying, or you may be on a...
80%
techradar.com
Updated:
2011-09-25 22:32:46
Canon has enjoyed so much success with the groundbreaking five-ink system in printers such as the iP3600. Introduced a few years ago, it no longer makes any conventional 6-ink photo printers, featuring additional light cyan and light magenta inks. The...
Good Strong image quality, Excellent build quality...
Bad No features beyond printing...
90%
pcadvisor.co.uk
Updated:
2011-09-25 22:32:46
If Darth Vader was buying a photo printer, the £70 Canon Pixma iP3600 would be near the top of his shortlist. Hed certainly appreciate the acres of black shiny plastic: only the presence of some silver piping and rounded-off edges alleviate its mono...
Bottom line The Canon Pixma iP3600 may be basic, but it gets the basics right. Its fast and turns out beautiful prints that leave many of its rivals standing. Rob Mead Lowest online price: ££54.51 Buy it now: click here...
80%
macworld.co.uk
Updated:
2011-09-25 22:32:46
If Darth Vader was buying a photo printer, the £70 Pixma iP3600 would be near the top of his shortlist. He’d certainly appreciate the acres of black shiny plastic: only the presence of some silver piping and rounded-off edges alleviate its monolithic...
Good Price, excellent print quality with both mono prints and colour photos, its fast too...
Bad Limited feature set, no LCD or wireless option, black finish looks dirty quickly Min specs: Colour inkjet 5-ink with 1 pl Micro-Nozzles & FINE print head printer; Printer Standard Resolution: 9600dpix2400dpi; Direct Printing Port: 1 x PictBridge; USB Port...
80%
gadgetspeak.com
Updated:
2011-09-25 22:32:46
I find it surprising that it is 11 months since I have reviewed an ink jet printer, by that I mean a printer as opposed to an all in one or a multi function unit. Unlike most inkjets it has two proper trays so you have far more control from the compute...
76%
expertreviews.co.uk
Updated:
2011-09-25 22:32:46
Canons Pixma iP3600 is part of the same range as the Pixma iP4600. It lacks some of the iP4600s more advanced features, including automatic duplex printing, but it still manages to impress. The iP3600 comes with a separate print head, which means...
100%
pcworld.co.nz
Updated:
2011-11-04 07:09:45
Priced at just $139 the Pixma iP3600 is a handsome and compact little unit in its piano black livery. It takes five ink cartridges made up of magenta, cyan, yellow, photo black and a double-sized plain black. The four standard-size cartridges retail f...
70%
pcworld.co.nz
Updated:
2016-12-27 19:52:51
NamePhoto printer: Canon Pixma iP3600Summary:Cheap to buy and reasonable to run, the Canon produces good, but not great photo prints.Rating:3.5/5RRP:$139Contact:canon.co.nzPriced at just $139 the Pixma iP3600 is a handsome and compact little unit in its p...
0%
electronicsme.com
Updated:
2011-09-25 22:32:46
Canon PIXMA iP3600 can achieve a 9600 x 2400 DPI resolution, giving you crisp colors and clean prints every time. This technology effectively means that the printer ejects microscopic drops of ink onto the paper, allowing for a smoother outlay of color...
Bottom line Having seen the other options that Canon has available for the home market, there is not much to distinguish the Canon PIXMA IP3600 overall from other models. Whilst the 17ppm printing in color does have its advantages for those of us looking at printi...
64%
techworld.com
Updated:
2011-09-25 22:32:46
The minimalist look is echoed by the Canon Pixma iP3600's functions. You won't find flash memory card slots, Wi-Fi or LCD displays here. Instead you get a simple PictBridge port, plus power and pause/resume buttons on the front. The standout features...
Bottom line The Canon Pixma iP3600 may be basic, but it gets the basics right. It's fast and turns out beautiful prints that leave many of its rivals standing...
0%