location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2510BU3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839822 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 2.5"
  • - Number of storage drives supported: 1
  • - Black
Warranty: 1 year
Long product name StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure :
The long product name of StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure
More>>>
StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure:
The official description of StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Ultra portable and superspeed capability for faster access and downloads from laptop
The SAT2510BU3 USB 3.0 External Hard Drive Enclosure lets you connect a 2.5in (SATA, SATA II, SATA III) hard drive or solid state drive (SSD) through USB 3.0 - a cutting edge external storage solution that lets you harness the speed and performance supported by the SuperSpeed USB interface. Supporting data transfer rates of up to 5 Gbps, this external HDD enclosure delivers access to files at lightning fast speeds - 10x that of USB 2.0, and 60% faster than SATA II eSATA. Plus, the USB 3.0 interface is backward compatible with USB revisions 2.0 and 1.1, so the enclosure can be used with older systems that don't support the newest USB standard (at speeds of 480Mbps and 12 Mbps, respectively). The hard drive enclosure features a compact, aluminum and plastic design that delivers a durable, ultra portable external storage solution. This versatile external storage solution is compatible with a broad range of Windows® operating systems, as well as Linux® and Mac® OS X and up. Backed by 2-year warranty and free, lifetime technical support."
" * Transfer rates up to 5Gbps with new SuperSpeed USB 3.0, while still backwards compatible with older USB 2.0 systems, for a versatile external storage solution
* Compact, light-weight and durable design and powered completely from USB, for a versatile portable enclosure
* Backed by a StarTech.com 2-year warranty and free lifetime technical support"

Short summary description StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure:
This short summary of the StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure, 2.5", Serial ATA, Black

Long summary description StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure:
This is an auto-generated long summary of StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure based on the first three specs of the first five spec groups.

StarTech.com 2.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product colour: Black

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Ports & interfaces
Interface
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product colour *
Black
Material
Aluminium & Plastic
LED indicators
Yes
Certification
CE, FCC, RoHS
Performance
Chipset
ASM1051
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Relative humidity
10 - 90%
Weight & dimensions
Weight
63.5 g
Package width
37 mm
Package depth
175 mm
Package height
137 mm
Other features
Dimensions (WxDxH)
76 x 113 x 14 mm
Compatible operating systems
Windows XP/Server 2003/Vista/7/Server 2008 Linux Mac OS 10.5.x
Supported data transfer rates
5 Gbit/s
Brand Image Product code Product Stock Price from
StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5" StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5"
(show image)
SAT3510U3V SAT3510U3V 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5" StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5"
(show image)
SAT3510U3VGB SAT3510U3VGB 0.00
(excl. VAT)
0 (incl. VAT)