location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB3S11 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840040 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External :
The long product name of StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External - Dual Port PCIe USB 3.0 Adapter
More>>>
StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External:
The official description of StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add one internal and one external SuperSpeed USB 3.0 (USB 3.2 Gen 1) to your PC

The PEXUSB3S11 PCI Express USB 3.2 Gen 1 Card lets you add one internal, and one external USB 3.2 Gen 1 port to your PC through a PCI Express slot.

Featuring a native NEC PCI Express host controller chipset, the new USB 3.2 Gen 1 standard supports transfer rates of up to 5Gbps, while still providing backward compatibility with older USB 2.0 (480Mbps) and 1.1 (12Mbps) devices. The inclusion of an internal USB 3.2 Gen 1 connection provides the added benefit of compatibility with USB 3.2 Gen 1-based internal storage solutions or front-bay hubs.

Enhanced with UASP support (USB Attached SCSI Protocol), this USB 3.2 Gen 1 controller performs up to 70% faster than conventional USB 3.2 Gen 1 when paired with a UASP supported enclosure (Note: UASP requires a compatible operating system). Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP technology optimizes transfers by allowing multiple commands to be processed simultaneously, significantly increasing transfer speeds for less wait time on data transfers. See our UASP test results below for further details.

For bus-powered USB devices, this PCIe USB 3.2 Gen 1 card includes an optional SATA power connector to connect to your system power supply and deliver up to 900mA of power per port to USB 3.2 Gen 1 devices (500mA for USB 2.0).

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows® 8 and Server 2012. In testing UASP performed with up to a 70% faster read / 40% faster write speed over traditional USB 3.2 Gen 1 at peak performance.

At the same peak in testing, UASP also showed up to an 80% reduction in required processor resources.

Test results were obtained using an Intel® Ivy Bridge system, StarTech.com add-on USB 3.2 Gen 1 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

Short summary description StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External:
This short summary of the StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Red, CE, FCC, 0 - 50 °C, -20 - 60 °C

Long summary description StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External:
This is an auto-generated long summary of StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External based on the first three specs of the first five spec groups.

StarTech.com 2 port PCI Express SuperSpeed USB 3.0 Card with UASP Support - 1 Internal 1 External. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Red, Certification: CE, FCC. Width: 76 mm, Depth: 121 mm, Height: 19 mm. Package width: 140 mm, Package depth: 175 mm, Package height: 30 mm. Data transfer rate: 5120 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Microsoft Windows XP/Server 2003/Vista/7/Server 2008 R2

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product colour
Red
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
76 mm
Depth
121 mm
Height
19 mm
Weight
40 g
Packaging data
Package width
140 mm
Package depth
175 mm
Package height
30 mm
Package weight
135 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
5120 Mbit/s
Ports quantity
2
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP/Server 2003/Vista/7/Server 2008 R2
Quantity outer carton
40 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)