location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DPDDUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839266 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:09
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com SV231DPDDUA user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: DisplayPort
  • - 4K Ultra HD 3840 x 2400 pixels
  • - Housing material: Steel
  • - Hot keys
  • - 18 W External power adapter
Warranty: 3 Years
Long product name StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub :
The long product name of StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Dual Monitor DisplayPort KVM Switch - 2 Port - USB 2.0 Hub - Audio and Microphone - DP KVM Switch (SV231DPDDUA)
More>>>
StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub:
The official description of StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control 2 high-resolution dual DisplayPort computers with a single console

The SV231DPDDUA 2-Port USB Dual DisplayPort KVM Switch with Audio and USB 2.0 Hub combines next generation digital display standards with seamless KVM control, allowing you to switch between 2 dual head or twin DisplayPort systems. Also ideal for systems with a single DisplayPort output, and a second video source such as DVI or HDMI, using a low cost accessory adapter.

Delivering multi-computer control for high-res multimedia applications, the dual view KVM supports resolutions of 2560x1600 (@60 Hz) with DisplayPort HD audio, as well as 2-channel analog stereo audio and microphone input.

Suitable for high quality static imaging, such as medical applications (MRI, X-ray, etc.), a maximum resolution of 3840x2400 is supported at reduced refresh rates.

This product is TAA compliant and backed by a Startech.com 3-year warranty with free lifetime technical support.

The StarTech.com Advantage

- Versatile audio support via digital DisplayPort HD multi-channel audio or 3.5mm stereo analog audio
- Integrated USB 2.0 hub provides peripheral sharing to eliminate the expense of duplicate devices (printers, scanners, etc.)
- Versatile KVM solution works well with Mini-DisplayPort, DisplayPort to DVI or HDMI adapters; perfect for Dual DisplayPort or DisplayPort + DVI or HDMI video output, including Macbook connectivity

Short summary description StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub:
This short summary of the StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub, 3840 x 2400 pixels, 4K Ultra HD, 18 W, Black

Long summary description StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub:
This is an auto-generated long summary of StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub based on the first three specs of the first five spec groups.

StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2400 pixels, Number of users: 1 user(s). Product colour: Black, Housing material: Steel, Certification: CE, FCC, REACH, TAA. Input voltage: 110 - 240 V, Input current: 0.8 A, Output voltage: 12 V. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
DisplayPorts quantity
6
Console ports *
3.5mm headphone, 3.5mm mic, DisplayPort, USB A
Console USB ports quantity
2
USB hub
Yes
USB connector type
USB Type-A
Audio connections
Yes
Headphone outputs
3
Number of microphone inputs
3
DC-in jack
Yes
Network
Ethernet LAN
No
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2400 pixels
DDC2B support
Yes
Hot-Plug support
Yes
Daisy chain
No
Number of users
1 user(s)
Audio channels
7.1
Design
Rack mounting *
No
Product colour *
Black
Housing material
Steel
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Certification
CE, FCC, REACH, TAA
Display
Built-in display *
No
Display
On Screen Display (OSD)
No
Power
Input voltage
110 - 240 V
Input current
0.8 A
Output voltage
12 V
Output current
1.5 A
Power consumption (typical)
18 W
External power adapter
Yes
Power plug type
Type M
Compatible power plug types
AU, EU, UK, US
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
161 mm
Depth
100 mm
Height
57.5 mm
Weight
734 g
Packaging data
Package width
249 mm
Package depth
187 mm
Package height
100 mm
Package weight
1.19 kg
Packaging content
Manual
Yes
Other features
Audio support
Yes
IP control
No
Logistics data
Harmonized System (HS) code
85176200
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)