location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV565FXDUSA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839426 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:41:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Warranty
Long product name StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km :
The long product name of StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km - Fiber DVI KVM Extender
More>>>
StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km:
The official description of StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend DVI-D (or HDMI) video, USB, audio, and Serial signals up to 2km (6562ft) over fiber

The SV565FXDUSA USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber (2km) lets you control a server, computer or multiple computers (connected through KVM Switch) over a multi-mode fiber link, at distances of up to 2000m (6562 ft) away.

By transmitting the digital DVI video (or HDMI with a DVI to HDMI adapter) over a multi-mode optical fiber link there is no loss of signal quality, so the video is as sharp and vivid as if the monitor was connected directly to the PC.

For added convenience, the Console/KVM extender supports USB computer connections, and is compatible with any brand of USB KVM Switch.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Ultimate connectivity by easily extending all connections in one unit (HD 1080p DVI or HDMI, USB K/B & Mouse, Serial, and Audio)
- Longest distance console extension at 100% quality over digital multimode fiber (2km / 6562 ft) without lag or video deterioration
- Perfectly secure transmissions over digital fiber cables make this ideal for any situation where data integrity is important

Short summary description StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km:
This short summary of the StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km, Black

Long summary description StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km:
This is an auto-generated long summary of StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km based on the first three specs of the first five spec groups.

StarTech.com USB DVI KVM Console Extender w/ Serial & Audio Over MM Fiber - 2km. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Product colour: Black, Cable length: 2000 m, Certification: CE, FCC, RoHS. Weight: 1.03 kg. Package width: 125 mm, Package depth: 500 mm, Package height: 356 mm. Connectivity technology: Wired, Dimensions (WxDxH): 220 x 135 x 44 mm, Power requirements: AC 110 - 240 V

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Headphone outputs
4
Number of microphone inputs
4
Design
Product colour *
Black
Cable length
2000 m
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
1.03 kg
Packaging data
Package width
125 mm
Package depth
500 mm
Package height
356 mm
Package weight
5.8 kg
Other features
Connectivity technology
Wired
I/O ports
8x 3.5 mm, F 4x 9 pin, DB-9, M 4x 24 pin, DVI-I, F 4x USB, Type A, F 2x USB, Type B, F 2x Fiber Optic SC, F
Dimensions (WxDxH)
220 x 135 x 44 mm
Power requirements
AC 110 - 240 V
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
StarTech.com USB VGA KVM Console Extender over CAT5 UTP (500 ft) StarTech.com USB VGA KVM Console Extender over CAT5 UTP (500 ft)
(show image)
SV565UTPU USB VGA KVM Console Extender over CAT5 UTP (500 ft) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)