location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to 5.5mm Power Cable - Type M Barrel - 3 ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2TYPEM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839723 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:41:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.9 m
  • - USB A Straight Male
  • - Barrel type M Straight Male
  • - Black
Warranty: Lifetime
Long product name StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft :
The long product name of StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 ft USB to Type M Barrel 5V DC Power Cable - USB to 5.5mm - USB to type m barrel - USB to 5v dc Cable
More>>>
StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft:
The official description of StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tired of having to carry around a separate wall adapter in order to power or charge your 5V devices, such as certain external hard drives, streaming media players, and Bluetooth® speakers?

This USB power cable makes it easier to power 5V DC devices that have a Type M (OD: 5.5mm, ID:2.1mm) barrel power connector. You can power or charge the devices through an available USB port on your laptop or desktop computer.

Expertly designed and constructed of high-quality materials, the StarTech.com USB2TYPEM power cable is backed by our lifetime warranty.

The StarTech.com Advantage
- Guaranteed reliability

Short summary description StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft:
This short summary of the StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft, 0.9 m, USB A, Barrel type M

Long summary description StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft:
This is an auto-generated long summary of StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft based on the first three specs of the first five spec groups.

StarTech.com USB to 5.5mm Power Cable - Type M Barrel - 3 ft. Cable length: 0.9 m, Connector 1: USB A, Connector 2: Barrel type M

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
0.9 m
Connector 1 *
USB A
Connector 2 *
Barrel type M
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
Weight & dimensions
Diameter
5 mm
Weight
28 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
9 mm
Package weight
32 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)